Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Type Class AB
Output Type 2-Channel (Stereo) or 4-Channel (Quad)
Max Output Power x Channels @ Load 38W x 2 @ 4 Ohm; 16W x 4 @ 4 Ohm
Supply Voltage - Operating 8 V to 20 V
Features Depop, Short-Circuit and Thermal Protection, Standby
Mounting Through Hole
Case / Package 15-Multiwatt
Dimension Multiwatt-15 (Vertical, Bent and Staggered Leads)
Win Source Part Number 1106570-E-TDA7379
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian E-TDA7379 CAD Model

Description

The E-TDA7379 from STMicroelectronics is an advanced audio amplifier designed for high-quality sound applications. This integrated circuit is part of STMicroelectronics' extensive audio power amplifier portfolio and is particularly suited for car radio and Hi-Fi systems, where it delivers exceptional audio performance in a compact form factor.

Key Features

  • High Output Power: Capable of delivering up to 4 x 30W of output power, the E-TDA7379 ensures robust sound output for a variety of audio setups.
  • Flexibility: With a flexible range of supply voltage from 8V to 18V, this amplifier can be used in a wide array of applications, accommodating different power requirements.
  • Low Distortion: The E-TDA7379 is engineered to provide low distortion across the audio spectrum, ensuring high-fidelity sound reproduction that audiophiles and casual listeners alike will appreciate.
  • Thermal Protection: It includes thermal shutdown protection that safeguards the device from overheating, ensuring long-term reliability and safety in operation.
  • Multiple Operating Modes: This amplifier supports various operating modes, including stereo and quad single-ended or bridge-tied load (BTL), offering versatility in system design.

Applications

The E-TDA7379's impressive audio output and quality make it ideal for a range of applications, including:

  • Car radio systems
  • Hi-Fi audio systems
  • Multimedia devices
  • Home theater systems

Technical Specifications

With a wide range of technical features, the E-TDA7379 stands out as a top choice for audio amplification needs:

  • Output Power: 4 x 30W Max
  • Supply Voltage Range: 8V-18V
  • Low Harmonic Distortion
  • Thermal Overload Protection
  • Multiple Operating Modes

STMicroelectronics' commitment to innovation is embodied in the E-TDA7379, offering both performance and reliability for a superior audio experience. Whether for personal or professional use, this audio amplifier is sure to enhance any audio system with its powerful and clear sound output.

You May Also Be Interested in

Texas Instruments
Mono, Fully Differential, Class-AB Audio Amplifier
Lowest to $0.8411
ECAD model for TPA6201A1DGNRG4
Texas Instruments
Audio Amp Headphone/Speaker 2-CH Stereo 2.8W Class-AB 24-Pin HTSSOP EP Tube
Need more? Email Us
ECAD model for TPA0242PWPG4
National Semiconductor (TI)
LM49101 MONO CLASS AB AUDIO SUBS
Need more? Email Us
ECAD model for LM49101TMX/NOPB
SANYO Semiconductor (U.S.A) Corporation
70W min AF Power Amplifier Split Power Supply
Need more? Email Us
ECAD model for STK4040II
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.1W, 1 CHANNEL
Need more? Email Us
ECAD model for LM4879ITPX/NOPB
STMicroelectronics
HIGH EFFICIENCY DIGITAL INPUT AU / Amplifier IC 4-Channel (Quad) Class AB PowerSO-36
Need more? Email Us
ECAD model for TDA7808-ZST
UTC
4mA 1.2Wx1@8Ω Class B DIP-8 Audio Amplifiers RoHS
Lowest to $0.1370
ECAD model for TBA820ML-D08-T
National Semiconductor (TI)
AUDIO AMPLIFIER / Amplifier IC Headphones, 2-Channel (Stereo) Class AB 10-VSSOP
Need more? Email Us
ECAD model for LM4912MM/NOPB
Rohm Semiconductor
IC AMP CLASS D MONO 700MW 9VCSP
Need more? Email Us
ECAD model for BD5468GUL-E2

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7800 $62.3000
80+ $1.4605 $116.8400
120+ $1.4149 $169.7880
165+ $1.3692 $225.9180
215+ $1.3236 $284.5740
285+ $1.1866 $338.1810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,500 pieces
MOQ: 35 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention