EN
  • EN
  • DE

TPA0312PWPG4

Part No TPA0312PWPG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description Audio Amp Headphone/Speaker 2-CH Stereo 2.6W Class-AB 24-Pin HTSSOP EP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package HTSSOP EP
Lead Free Contains Lead
Maximum Operating Temperature 85 °C
Max Output Power 2.6 W
Max Power Dissipation 2.7 W
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Nominal Supply Current 10 mA
Number of Pins 24
Operating Supply Voltage 5 V
Output Power 2.6 W
Packaging Rail/Tube
Power Dissipation 2.7 W
Power Supply Rejection Ratio (PSRR) 77 dB
Radiation Hardening No
RoHS Compliant
Supply Type Single
Weight 98.08935 mg
Win Source Part Number 1100733-TPA0312PWPG4
Categories Linear - Amplifiers - Audio
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TPA0312PWPG4 CAD Model

Description

The TPA0312PWPG4 is an advanced audio power amplifier designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This high-fidelity audio amplifier is part of TI's extensive range of audio products that cater to a variety of applications, including home theater systems, desktop audio equipment, and automotive sound systems.

Key Features

  • Efficient Class-D Operation: The TPA0312PWPG4 operates as a Class-D amplifier, offering high efficiency and low heat dissipation, which makes it ideal for compact and portable audio applications.
  • Output Power: It is capable of delivering up to 10 Watts of continuous output power per channel into an 8-ohm load, ensuring powerful and clear sound reproduction.
  • Integrated Feedback: The amplifier incorporates an integrated feedback design that minimizes distortion and improves audio quality, resulting in crisp and accurate sound.
  • Advanced Protection Features: The device includes several protection features such as over-current, over-temperature, and under-voltage protection, ensuring reliability and longevity.
  • Signal-to-Noise Ratio (SNR): With a high SNR, the TPA0312PWPG4 ensures a clean audio output with minimal background noise.

Applications

The TPA0312PWPG4 is versatile and can be used in a variety of audio applications. It is particularly suitable for:

  • Home Theater Systems
  • Active Speakers and Soundbars
  • Desktop and Laptop Audio Solutions
  • Portable Audio Devices
  • Automotive Audio Systems

Technical Specifications

The TPA0312PWPG4 offers a wide range of technical specifications that make it a robust choice for high-quality audio amplification needs:

  • Supply Voltage Range: 10 V to 30 V
  • THD+N: 0.03% at 1 W into 8 Ohms
  • PSRR (Power Supply Rejection Ratio): 80 dB
  • Integrated Pop-and-Click Suppression
  • Surface-Mount TSSOP Package for Easy Integration

With its combination of efficiency, power, and audio fidelity, the TPA0312PWPG4 stands out as a top choice for audio enthusiasts and professionals looking for a reliable audio amplifier solution.

You May Also Be Interested in

Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874
Nsiway
13mA 1-Channel 2.5Wx1@4Ω Class D ESOP-8-EP(3.9x4.9x1.27) Audio Amplifiers RoHS
Lowest to $1.0633
UTC
4mA 1.2Wx1@8Ω Class B DIP-8 Audio Amplifiers RoHS
Lowest to $0.1223
THAT Corporation
2180BL08-U THAT Audio Amplifiers Pre-Trimmed VCA SIP-8 datasheet, inventory, & pricing.
Lowest to $13.1955
UTC
40mA 2-Channel 11Wx2@2Ω Class B HSIP-9B Audio Amplifiers RoHS
Lowest to $0.8004
THAT Corporation
5263N24-U THAT Microphone Preamplifiers 2-Ch Digital Preamp Controller IC datasheet, inventory, & pricing.
Lowest to $8.7970
UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.2168
Analog Devices Inc.
7.5mA 1-Channel PDIP-8 Audio Amplifiers RoHS
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess