EN
  • EN
  • DE

E-TDA7400DTR

Part No E-TDA7400DTR
Manufacturer STMicroelectronics
Catalog Audio Special Purpose
Description IC PROCESSOR CAR SIGNAL 28SOIC / Signal Processor Automotive 28-Pin SO T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Reel package
Part Status Obsolete(EOL)
Function Audio Signal Processor
Applications Automotive Audio
Number of Channels 2
Interface I2C
Operating Supply Voltage 7.5 V ~ 10 V
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-SOIC (0.295", 7.50mm Width)
Manufacturer Package 28-SO
Win Source Part Number 796565-E-TDA7400DTR
Popularity Medium
Supply and Demand Status Limited
Family Name TDA7400D
Introduction Date July 22, 1999
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian E-TDA7400DTR CAD Model

Description

STMicroelectronics E-TDA7400DTR Audio Processor

The E-TDA7400DTR is an advanced audio processor from STMicroelectronics, designed to cater to the demanding requirements of modern car audio systems. This powerful integrated circuit is engineered to deliver high-quality sound processing capabilities, ensuring a superior audio experience for users. With its sophisticated features and state-of-the-art technology, the E-TDA7400DTR is an ideal choice for automotive audio applications where performance and reliability are paramount.

Key Features:

  • Advanced Signal Processing: The E-TDA7400DTR offers sophisticated signal processing features, including equalization, volume control, and mixing functions, which enable precise audio tuning and enhancement.
  • Multiple Input/Output Channels: It provides a flexible audio routing solution with multiple input and output channels, allowing for the integration of various audio sources and destinations.
  • Customizable Sound Profiles: Users can create and store custom sound profiles, tailoring the audio output to specific preferences or environmental conditions.
  • High-Quality Audio Conversion: The device includes high-performance digital-to-analog converters (DACs) that ensure crystal-clear sound reproduction by minimizing distortion and noise.
  • Integrated Diagnostics: Built-in diagnostic capabilities facilitate system checks and troubleshooting, enhancing the overall reliability of the audio system.

Applications:

  • Car audio systems
  • Automotive infotainment systems
  • Advanced audio processing units for vehicles

The E-TDA7400DTR is available in a compact LQFP 44-pin package, making it suitable for space-constrained automotive environments. It operates over a wide temperature range, ensuring consistent performance even under harsh conditions. The device's robust design and comprehensive feature set make it a versatile solution that can adapt to the evolving needs of automotive audio technology.

With the E-TDA7400DTR, STMicroelectronics continues to demonstrate its commitment to innovation in the automotive industry, providing manufacturers with the tools they need to deliver exceptional audio experiences to consumers.

You May Also Be Interested in

Intersil
MPU CIRCUIT, CMOS, PQFP128
Need more? Email Us
Seiko Epson Corporation
IC VOICE PROCESSOR 48QFP12
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
Texas Instruments
Lowest to $9.6370
Rohm Semiconductor
IC AUDIO TONE PROCESSOR 20SSOP
Need more? Email Us
Skyworks Solutions Inc.
IC LINE DRIVER 16SOIC
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
ESS Technology
Audio D/A Converter ICs Sabre 24 Premier 8 channel DAC
Lowest to $12.5357
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.9847 $65.9082
13+ $9.0131 $117.1703
20+ $8.7315 $174.6300
28+ $8.4497 $236.5916
36+ $8.1682 $294.0552
48+ $7.3232 $351.5136
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess