Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1468504-E-TDA7570
Manufacturer STMicroelectronics
Package Tray
Product Status Obsolete
Type Class D
Output Type 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load 250W x 1 @ 4 Ohm; 70W x 2 @ 4 Ohm
Voltage - Supply ±12V ~ 30V
Features Differential Inputs, Mute, Short-Circuit and Thermal Protection, Standby
Mounting Type Surface Mount
Operating Temperature -55°C ~ 150°C (TJ)
Grade Automotive
Supplier Device Package 64-HiQUAD
Package / Case 64-BQFP Exposed Pad
Ultra Librarian 3D Model Ultra Librarian E-TDA7570 CAD Model

Description

The E-TDA7570 is an advanced audio amplifier IC produced by STMicroelectronics, geared towards the automotive industry. This component is engineered to provide high-quality sound amplification with minimal distortion, making it an ideal choice for in-car entertainment systems. Its robust design includes features such as short-circuit protection and thermal shutdown, ensuring reliable operation under diverse operating conditions. The E-TDA7570 supports various audio input sources and is capable of driving multiple speakers, offering versatility in its application. With STMicroelectronics' innovative technology, this IC delivers superior audio performance while maintaining energy efficiency, making it well-suited for modern automotive applications that demand excellence in sound quality without compromising on power consumption. The integration of the E-TDA7570 into automotive audio systems signifies a commitment to enhancing the in-vehicle entertainment experience.

You May Also Be Interested in

Broadcom Limited
DOCSIS 3.0 EMTA
Lowest to $137.4046
ECAD model for BCM3390SLKFSBG
Broadcom Limited
92 SerDes,Single Stage,no retimer
Lowest to $1,412.5374
ECAD model for BCM88795CB0KFSBG
Bourns Inc.
Thick Film Resistors
Need more? Email Us
ECAD model for PWR263S-20-R500F
Broadcom Limited
Adapter
Need more? Email Us
ECAD model for W1GCR
Broadcom Limited
Broadcom
Need more? Email Us
ECAD model for BCM58314A1KFEB212
Broadcom Limited
EPON/GPON GE PROCESSOR
Lowest to $47.5682
ECAD model for BCM68360B1KFEBG
Broadcom Limited
PCI Interface IC 24 Lane 10 Port PCIe Gen 3 Switch IC
Lowest to $73.9535
ECAD model for PEX8725-CA80BC
AVX Corporation
MLC Chip
Need more? Email Us
ECAD model for 1808AA221KAT1A
Broadcom Limited
High-Definition Satellite SoC
Need more? Email Us
ECAD model for BCM7358

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.9080
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention