EN
  • EN
  • DE

ESDA6V1W5

Part No ESDA6V1W5
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description TVS DIODE 3VWM SOT3235
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 4
STAND-OFF Voltage (Vwm) 3V
Minimum Breakdown Voltage 6.1V
Power Dissipation - Pd 150W
Applications General Purpose
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-323-5
Win Source Part Number 015719-ESDA6V1W5
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name ESDA6V1W5
Introduction Date September 28, 1999
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian ESDA6V1W5 CAD Model

Description

STMicroelectronics ESDA6V1W5 - ESD Protection Diode

The ESDA6V1W5 from STMicroelectronics is a state-of-the-art transient voltage suppression (TVS) diode designed to protect sensitive electronic components from electrostatic discharges (ESD). This unidirectional single-line TVS is ideal for safeguarding high-speed data lines and I/O ports in a variety of applications, including mobile phones, multimedia devices, and other portable electronics.

Key Features

  • ESD Protection: The ESDA6V1W5 can withstand ESD strikes up to the maximum level specified in the IEC 61000-4-2 international standard, ensuring robust protection for your devices.
  • Low Clamping Voltage: This diode offers a low clamping voltage, which is crucial for protecting modern electronics with sensitive circuitry.
  • Small Package Size: Its SOT323-5L package is compact, making it suitable for applications where space is at a premium.
  • Low Leakage Current: The device features a low leakage current, minimizing power loss when the device is in standby mode and contributing to the overall energy efficiency of the system it protects.
  • Peak Pulse Power: With a peak pulse power of 200 W (8/20 μs wave shape), the ESDA6V1W5 can handle significant transient power spikes, providing reliable performance during surge events.

Applications

The versatile nature of the ESDA6V1W5 makes it suitable for a wide range of applications, including:

  • USB 2.0 and 3.0 power and data lines
  • HDMI, DVI, and DisplayPort interfaces
  • Smartphone and tablet I/O ports
  • Portable navigation devices
  • Serial and parallel ports
  • Keypads and buttons
  • Other high-speed data interfaces

Conclusion

With its robust ESD protection, low clamping voltage, and compact form factor, the ESDA6V1W5 from STMicroelectronics represents an excellent choice for design engineers looking to enhance the durability and reliability of their electronic products. Its ability to shield sensitive circuitry from harmful ESD events while maintaining signal integrity makes it an invaluable component in any modern electronic device.

You May Also Be Interested in

AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.7155
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
605+ $0.0832 $50.3360
1,285+ $0.0779 $100.1015
1,995+ $0.0753 $150.2235
2,860+ $0.0700 $200.2000
3,710+ $0.0674 $250.0540
4,630+ $0.0648 $300.0240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,089 pieces
MOQ: 605 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess