EN
  • EN
  • DE

ESDZV5-1BF4

Part No ESDZV5-1BF4
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description TVS DIODE 5.5VWM 10VC 0201 / 10V Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount 0201
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr STMicroelectronics
Series ESDZ
Package Tape & Reel
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 5.5V (Max)
Voltage - Clamping (Max) @ Ipp 10V
Current - Peak Pulse (10/1000µs) 7A (8/20µs)
Power - Peak Pulse 70W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 6pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 0201 (0603 Metric)
Supplier Device Package 0201
Base Product Number ESDZV5
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names 497-17318-1,497-17318-2,497-17318-6
Standard Package 15,000
Win Source Part Number 957992-ESDZV5-1BF4
Ultra Librarian 3D Model Ultra Librarian ESDZV5-1BF4 CAD Model

Description

The ESDZV5-1BF4 from STMicroelectronics is a state-of-the-art, single-line Transil™ diode designed specifically for the protection of sensitive electronic devices against electrostatic discharges (ESD). This component is a crucial addition to any circuit where ESD protection is a concern, providing robust defense against the fast transients that can cause irreversible damage to integrated circuits.

Key Features

  • Transient Protection: The ESDZV5-1BF4 offers exceptional transient protection for high-speed data lines, ensuring the integrity of signals and the longevity of electronic components.
  • Low Clamping Voltage: Its low clamping voltage minimizes the stress on the protected element during an ESD event, preserving the functionality of the device.
  • High Surge Capability: With its ability to handle high surge currents, this diode can withstand severe ESD strikes without performance degradation.
  • Small Package Size: The ESDZV5-1BF4 comes in a compact SOD-523 package, making it ideal for space-constrained applications without compromising on protection.
  • Low Leakage Current: The minimal leakage current of the diode ensures that it does not significantly affect the power consumption of the overall system.

Applications

The versatility of the ESDZV5-1BF4 makes it suitable for a wide array of applications. It is commonly used in:

  • Portable electronics such as smartphones and tablets
  • Data communication systems
  • USB interfaces and other high-speed data lines
  • Microcontroller input/output protection
  • Consumer electronics and IoT devices

Reliability and Quality Assurance

STMicroelectronics is renowned for its commitment to quality and reliability. The ESDZV5-1BF4 is no exception, undergoing rigorous testing and quality control measures to ensure it meets the highest industry standards. This product is a reliable choice for designers looking to enhance the ESD robustness of their electronic systems.

You May Also Be Interested in

Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.5821
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
2,995+ $0.0193 $57.8035
7,250+ $0.0159 $115.2750
11,280+ $0.0154 $173.7120
15,505+ $0.0149 $231.0245
20,000+ $0.0145 $290.0000
26,790+ $0.0129 $345.5910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,980 pieces
MOQ: 2995 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess