The ESM0601 is a single-stage, dual-line EMI filter module from STMicroelectronics. It is designed to suppress common mode and differential mode noise on power lines and signal lines in a wide range of electronic equipment. The ESM0601 is available in a compact SOP36 package and can operate over a wide voltage range of 50 to 400 V AC.
The ESM0601 is a highly effective EMI filter solution for a variety of applications, including:
Industrial automation
Medical equipment
Power supplies
Telecom equipment
Consumer electronics
The ESM0601 offers a number of advantages over other EMI filter solutions, including:
High attenuation performance: The ESM0601 provides excellent attenuation of both common mode and differential mode noise over a wide frequency range.
Compact size: The ESM0601 is available in a compact SOP36 package, which saves space on the PCB and reduces overall system size.
Wide voltage range: The ESM0601 can operate over a wide voltage range of 50 to 400 V AC, making it suitable for a variety of applications.
Easy to use: The ESM0601 is easy to use and requires no external components. It can be simply connected in series with the power line or signal line to be filtered.
The ESM0601 is a reliable and high-performance EMI filter module that is ideal for a wide range of applications. It is easy to use and requires no external components, making it a convenient and cost-effective solution for reducing noise and EMI emissions.
Features:
Single-stage, dual-line EMI filter module
High attenuation performance for common mode and differential mode noise
Compact SOP36 package
Wide voltage range of 50 to 400 V AC
Easy to use, no external components required
Benefits:
Reduces noise and EMI emissions
Protects sensitive electronic equipment from interference
Improves system performance and reliability
Reduces design time and cost
Applications:
Industrial automation
Medical equipment
Power supplies
Telecom equipment
Consumer electronics
Typical Usage:
The ESM0601 can be used to filter noise and EMI emissions from a variety of sources, including:
Power lines
Signal lines
DC motors
Inverters
Switch-mode power supplies
Fluorescent lighting
The ESM0601 is simply connected in series with the power line or signal line to be filtered. No external components are required.
Conclusion:
The ESM0601 is a highly effective and easy-to-use EMI filter module that is ideal for a wide range of applications. It offers excellent attenuation performance for both common mode and differential mode noise over a wide frequency range. The ESM0601 is also available in a compact SOP36 package and can operate over a wide voltage range of 50 to 400 V AC.