EN
  • EN
  • DE

EV-VND5E050AJ

Part No EV-VND5E050AJ
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Description BOARD EVAL FOR VND5E050AJ / VND5E050AJ Power Switch Evaluation Board Automotive
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer STMicroelectronics
Series VIPower
Main Purpose Power Management, High Side Driver (Internal FET)
Utilized IC / Part VND5E050AJ
Primary Attributes 2-Channel (Dual)
Supplied Contents Board(s)
Win Source Part Number 772343-EV-VND5E050AJ
Popularity Medium
Supply and Demand Status Limited
Family Name VND5E050AJ
ECCN EAR99
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian EV-VND5E050AJ CAD Model

Description

Introducing the EV-VND5E050AJ Evaluation Board from STMicroelectronics

The EV-VND5E050AJ is a state-of-the-art evaluation board designed by STMicroelectronics, specifically tailored for automotive applications. This robust and versatile board is centered around the VND5E050AJ Double Channel High Side Driver, which is part of ST's renowned VIPower M0-5 series. The board is engineered to streamline development processes and provide a practical platform for testing the performance of the VND5E050AJ in a variety of conditions.

Key Features of the EV-VND5E050AJ

      
  • High Side Driver Integration: The board features the VND5E050AJ high side driver, capable of driving two independent loads with a wide range of current capabilities.
  •   
  • Advanced Diagnostics: Equipped with comprehensive diagnostic functions, the board can detect and report both global and specific channel faults, including open load, short to ground, overcurrent, and overtemperature conditions.
  •   
  • Load Flexibility: The board is designed to handle a wide range of resistive, inductive, and capacitive loads, making it highly adaptable for various automotive applications such as lights, heaters, and motors.
  •   
  • Thermal Protection: With built-in thermal shutdown and thermal warning features, the EV-VND5E050AJ ensures reliable operation by preventing damage due to overheating.
  •   
  • Easy-to-Use Interface: The user-friendly interface allows for straightforward connection to a microcontroller for control and diagnostics, simplifying the integration into existing systems.

Applications

The EV-VND5E050AJ's versatility makes it ideal for a wide array of automotive applications, such as:

      
  • Automotive Exterior and Interior Lighting
  •   
  • Engine Management Systems
  •   
  • Body Control Modules
  •   
  • Car Access Systems

With its robust design and comprehensive feature set, the EV-VND5E050AJ evaluation board is an excellent tool for engineers looking to explore the capabilities of the VND5E050AJ high side driver. Whether for prototyping or for in-depth analysis, this evaluation board is a valuable asset for developing advanced automotive solutions.

For more information and to get started with the EV-VND5E050AJ, visit the STMicroelectronics website and discover how this evaluation board can accelerate your automotive designs.

You May Also Be Interested in

Texas Instruments
DGTL VIDEO EVAL MOD FOR DM368 / TMS320DM36x Video Processing Video Evaluation Board
Lowest to $1,518.2556
STMicroelectronics
MOTHERBOARD MEMS ADAPTER STM32
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2867-LA2-GR / TW2867 Video Processing Video Evaluation Board
Lowest to $9.0333
Texas Instruments
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2866-LA2-GR / TW2866 Video Processing Video Evaluation Board
Need more? Email Us
Nuvoton Technology Corporation of America
AUDIO BASE BOARD + NAU8501YG DAU
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.1959 $60.5877
7+ $16.5710 $115.9970
11+ $16.0533 $176.5863
15+ $15.5354 $233.0310
20+ $15.0175 $300.3500
26+ $13.4640 $350.0640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess