EN
  • EN
  • DE

EVB-USB2514BC

Part No EVB-USB2514BC
Manufacturer Microchip Technology
Catalog Evaluation and Demonstration Boards and Kits
Description BOARD EVAL FOR USB2514B / USB2514B USB Interface IC Development Kit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Microchip Technology
Series MultiTRAK
Main Purpose Interface, USB 2.0 Hub
Embedded No
Utilized IC / Part USB2514B
Primary Attributes Quad Port Hub, High Speed (480Mbps), I2C/SMBus
Secondary Attributes Overcurrent Protection, Port Power Switching, ESD Protection
Supplied Contents Board(s)
Win Source Part Number 798924-EVB-USB2514BC
Popularity Medium
Supply and Demand Status Balance
Family Name EVB-USB2514BC
Introduction Date November 06, 2009
ECCN EAR99
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian EVB-USB2514BC CAD Model

Description

Microchip Technology's EVB-USB2514BC Product Overview

The EVB-USB2514BC is a highly versatile and powerful evaluation board presented by Microchip Technology, designed for developers and engineers who require a robust platform to test and evaluate the USB2514B USB 2.0 Hi-Speed hub controller. This evaluation board serves as an ideal tool for assessing the performance and features of the USB2514B chip, which is widely used in a variety of USB applications.

Key Features of EVB-USB2514BC

  • USB 2.0 Compliance: The board is compliant with the USB 2.0 specification, ensuring high-speed connectivity and data transfer rates of up to 480 Mbps.
  • Multiple Downstream Ports: It features four downstream ports that allow for the connection of multiple USB devices, making it an excellent choice for expanding USB capabilities in systems.
  • Port Status Indicators: Each downstream port is equipped with LED indicators that provide visual feedback on the connection and activity status, aiding in quick diagnostics and monitoring.
  • Configurable Options: The EVB-USB2514BC offers configurable options such as compound device support, individual or ganged power switching and over-current sensing, which can be tailored to specific application requirements.
  • On-Board EEPROM: An on-board EEPROM allows for the customization of the hub configuration, including the vendor ID, product ID, device class, and power management settings.

Applications

The versatility of the EVB-USB2514BC makes it suitable for a wide range of applications including, but not limited to:

  • Desktop and laptop computers
  • Docking stations
  • Monitor hubs
  • Multi-function USB peripherals
  • Embedded systems

Why Choose EVB-USB2514BC?

For developers looking to implement a USB hub within their designs, the EVB-USB2514BC offers a convenient and reliable solution. Its ease of use, combined with Microchip Technology's support and documentation, ensures a smooth development process. The board's robust design and comprehensive feature set make it an essential tool for evaluating the capabilities of the USB2514B hub controller and expediting the design-in process.

Whether you're prototyping a new product or refining an existing one, the EVB-USB2514BC from Microchip Technology provides the functionality and flexibility needed to meet the demands of modern USB connectivity challenges.

You May Also Be Interested in

Renesas Electronics America
RZA2M EVALUATION KIT / RTK7921053S Embedded Graphics Display Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD DGTL ISO 3KV 4CH / ISO7342C Digital Isolator Interface Evaluation Board
Need more? Email Us
Texas Instruments
DGTL VIDEO EVAL MOD FOR DM368 / TMS320DM36x Video Processing Video Evaluation Board
Lowest to $1,518.2556
ON Semiconductor
BOARD EVAL FOR LB8860V / LV8860V Motor Controller/Driver Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
Semtech Corporation
EB W/ GS3140 + GS6152 + GS2989 / GS2989, GS3140, GS6152 Video Evaluation Board
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR MP23DB01HP / MP23DB01HP MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess