Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Bulk
Product Status Obsolete
Type Power Management
Function Power Factor Correction
Embedded No
Utilized IC / Part L6563
Supplied Contents Board(s)
Secondary Attributes Transition Mode and Active Tracking Boost Function
Standard Package 1
MSL Level 2A (4 Weeks)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1341594-EVAL6563-80W
Ultra Librarian 3D Model Ultra Librarian EVAL6563-80W CAD Model

Description

EVAL6563-80W - STMicroelectronics Product Overview

The EVAL6563-80W, by STMicroelectronics, is a high-performance power management integrated circuit evaluation board designed for a wide range of applications. This evaluation board is particularly tailored for motor driving and is capable of delivering up to 80 Watts of power, making it an ideal solution for those looking to test and prototype with STMicroelectronics' power management ICs.

Key Features

  • Integrated Power Stage: The EVAL6563-80W includes a fully integrated power stage with high-efficiency MOSFETs, providing robust power delivery and thermal performance.
  • Advanced Control: This board is equipped with advanced control features, enabling precise motor control for applications requiring high levels of accuracy and responsiveness.
  • Flexible Power Supply: It operates over a wide voltage range, accommodating various power requirements and making it versatile for different power supply scenarios.
  • Protection Features: The board comes with multiple protection features, such as overcurrent, overvoltage, thermal shutdown, and under-voltage lockout, ensuring reliable operation and longevity of the board and the components it powers.
  • User-Friendly Interface: Easy-to-use connectors and a clear layout simplify the process of setting up and interfacing with the board, allowing for quick prototyping and testing.

Applications

The EVAL6563-80W is suitable for a range of applications, particularly where efficient motor control is crucial. These include:

  • Industrial drives
  • Robotics
  • Home appliances
  • Automotive components
  • Automated guided vehicles (AGVs)

Design Support

STMicroelectronics provides extensive design support for the EVAL6563-80W, including technical documentation, reference designs, and software tools. This support helps designers to reduce development time and ensure a successful implementation of the evaluation board in their projects.

Whether you are a seasoned engineer or a hobbyist working on a sophisticated project, the EVAL6563-80W evaluation board offers a reliable and flexible platform to build upon, backed by the quality and support of STMicroelectronics.

You May Also Be Interested in

Texas Instruments
EVAL MOD FOR TPS65800 / TPS65800 Battery Management Evaluation Board
Need more? Email Us
ECAD model for TPS65800EVM
Analog Devices Inc.
BOARD EVAL FOR CN0321 / CN0321 Connector Memory Card Evaluation Board
Need more? Email Us
ECAD model for EVAL-CN0321-SDPZ
Silicon Labs
BOARD EVAL SI2418+SI3018 24PIN / EVALUATION BOARD PROVIDES AN EASY WAY OF EVALUATING THE ISOMODEM
Need more? Email Us
ECAD model for SI2418FT18-EVB
Exar Corporation
EVAL BRD FOR XR16M654-A 68PLCC
Need more? Email Us
ECAD model for XR16M654IJ-0A-EVB
Infineon Technologies
BOARD DEMO FOR TLE 6214L
Need more? Email Us
ECAD model for DEMOBOARD TLE 6214L
Texas Instruments
EVAL MODULE FOR TPS2051B
Need more? Email Us
ECAD model for TPS2051BEVM
Exar Corporation
EVAL BOARD FOR XR68C92 44TQFP
Need more? Email Us
ECAD model for XR68C92CV-0A-EVB
STMicroelectronics
DEMO SYSTEM BASED ON SPMD150STP / SPMD DEMONSTRATION SYSTEM
Need more? Email Us
ECAD model for STEVAL-SPMD150V1
Texas Instruments
EVAL MODULE FOR UCC28051 / UCC28051 Power Factor Correction 375VDC to 425VDC Output Evaluation Board
Need more? Email Us
ECAD model for UCC28051EVM

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention