EN
  • EN
  • DE

TPS2051BEVM

Part No TPS2051BEVM
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL MODULE FOR TPS2051B
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Main Purpose Power Management, Power Distribution Switch (Load Switch)
Embedded No
Utilized IC / Part TPS2051B
Primary Attributes 2.7V ~ 5.5V Input Voltage
Secondary Attributes Short-Circuit, Thermal and Undervoltage Protection
Supplied Contents Board(s)
Win Source Part Number 797861-TPS2051BEVM
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS2051BEVM CAD Model

Description

The TPS2051BEVM is an evaluation module designed by Texas Instruments to help developers and engineers test the functionality and performance of the TPS2051B single-channel, current-limited, power-distribution switch. This device is intended for applications where heavy capacitive loads and short circuits are likely to be encountered, providing a reliable solution for USB and other hot-swap applications.

Key Features of TPS2051BEVM

  • Single Channel: The TPS2051B device features a single power-distribution channel, which is capable of delivering up to 500mA of continuous current.
  • Current Limiting: Integrated current limiting protects the device from damage caused by overcurrent conditions, enhancing system reliability.
  • Thermal Shutdown: The evaluation module includes thermal shutdown protection, which prevents overheating and potential damage to the device and connected components.
  • Reverse Voltage Protection: The TPS2051B is equipped with reverse voltage protection to safeguard against incorrect power supply connections.
  • Transient Voltage Suppression: The board comes with built-in transient voltage suppression to protect against voltage spikes in the system.
  • User-Friendly Interface: The evaluation module is designed with ease of use in mind, featuring test points and jumper settings for convenient experimentation and functionality verification.

Applications

The TPS2051BEVM is suitable for a wide range of applications, including:

  • USB-powered devices and hubs
  • Portable consumer electronics
  • Hot-swap power supplies
  • Peripheral power management

Getting Started with TPS2051BEVM

To begin using the TPS2051BEVM, simply connect the evaluation module to a power source and a load. The onboard LED indicators provide immediate feedback on the device's status, including power-good and fault conditions. For detailed analysis, the evaluation module's test points can be used to monitor voltage and current parameters.

With the TPS2051BEVM, engineers can quickly and efficiently validate the TPS2051B switch's performance, ensuring that their designs meet the stringent requirements of power distribution in modern electronic systems.

You May Also Be Interested in

Renesas Electronics America
RZA2M EVALUATION KIT / RTK7921053S Embedded Graphics Display Evaluation Board
Need more? Email Us
STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us
Semtech Corporation
EB W/ GS3140 + GS6152 + GS2989 / GS2989, GS3140, GS6152 Video Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us
Infineon Technologies
EVAL BOARD / 2EDL05I06-PF Gate Driver Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD HMC830LP6GE / HMC830LP6GE PLL Timing Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE / UCC5390 Gate Driver Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL KIT HMC7043LP7FE / HMC7043LP7FE Clock Buffer Timing Evaluation Board
Need more? Email Us
Maxim Integrated
EVAL KIT DS2711 (LOOSE CELL NIMH / DS2711 Battery Charger Power Management Evaluation Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess