EN
  • EN
  • DE

EVL-SRK2001-HVS

Part No EVL-SRK2001-HVS
Manufacturer STMicroelectronics
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description EVAL BOARD FOR SRK2001 / SRK2001 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr STMicroelectronics
Package Bulk
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Voltage - Input 12V
Regulator Topology Resonant
Frequency - Switching 500kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part SRK2001
Base Product Number EVL-SRK2001
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Win Source Part Number 1341644-EVL-SRK2001-HVS
Ultra Librarian 3D Model Ultra Librarian EVL-SRK2001-HVS CAD Model

Description

EVL-SRK2001-HVS: An Advanced Secondary-Side Synchronous Rectification Evaluation Board from STMicroelectronics

The EVL-SRK2001-HVS from STMicroelectronics is an evaluation board specifically designed to demonstrate the capabilities of the SRK2001 controller, optimized for secondary-side synchronous rectification in switched-mode power supplies (SMPS). This product is a vital tool for engineers and designers looking to enhance the efficiency of their power supply designs, particularly for applications such as servers, telecom power supplies, and industrial power systems.

Key Features:

  • High-Voltage Support: The EVL-SRK2001-HVS is capable of handling high-voltage applications, making it suitable for a wide range of power levels and ensuring versatility in various design scenarios.
  • Adaptive Turn-Off Logic: The board incorporates an intelligent control circuit that adapts the turn-off timing of the synchronous rectifier MOSFET to minimize power losses and improve overall efficiency.
  • Accurate Current Sensing: With a precise current sensing mechanism, the EVL-SRK2001-HVS provides reliable operation by detecting the current flow through the synchronous rectifier, ensuring optimal performance and protection.
  • Easy-to-Use Interface: The evaluation board comes with a user-friendly interface that allows for quick setup and testing, enabling designers to evaluate the secondary-side synchronous rectification solution with minimal effort.
  • Protection Features: The board includes various protection features such as over-voltage, under-voltage, and thermal shutdown to ensure safe operation under different conditions.

Applications:

The EVL-SRK2001-HVS is designed for use in a variety of applications where efficiency and reliability are critical. It is particularly well-suited for:

  • Server and telecom power supplies
  • Industrial power systems
  • Charging stations for electric vehicles
  • High-performance power adapters

With its robust design and advanced features, the EVL-SRK2001-HVS evaluation board is an excellent choice for professionals seeking to improve the efficiency and performance of their power supply systems. It showcases STMicroelectronics' commitment to providing innovative solutions for power management challenges in today's energy-conscious world.

You May Also Be Interested in

Linear Technology
BOARD EVAL FOR LTC1771EMS8 / LTC1771 Demo Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE FOR TPS63000
Need more? Email Us
Linear Technology
DEMO BOARD FOR LTC3789EGN / LTC3789EGN DC to DC Controller 11.76VDC to 12.24VDC Output Demonstration Circuit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3523EUD / DC1213A DEMONSTRATION CIRCUIT
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3602EUF / LTC3602EUF DC to DC Converter and Switching Regulator Chip Demonstration circuit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3410BESC6 / LTC3410BESC6 Demonstration Circuit
Need more? Email Us
Texas Instruments
EVALUATION BOARD FOR TPS43060
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TPS51020-001
Need more? Email Us
Microsemi Corporation
KIT EVAL FOR SWITCHING REGULATOR
Lowest to $4.6119

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess