EN
  • EN
  • DE

FDA450LV-T

Part No FDA450LV-T
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Audio
Description IC AMP QUAD BRIDGE D 100TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Class D
Output Type 4-Channel (Quad)
Max Output Power x Channels @ Load 50W x 4 @ 4 Ohm
Mounting SMD (SMT)
Case / Package 100-TQFP-EP (14x14)
Dimension 100-TQFP Exposed Pad
Win Source Part Number 001072-FDA450LV-T
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FDA450LV-T CAD Model

Description

STMicroelectronics FDA450LV-T - High Performance Digital Audio Amplifier

The FDA450LV-T is a state-of-the-art digital audio amplifier from STMicroelectronics, designed to deliver a high-quality audio experience for a wide range of applications. This advanced audio solution integrates features that cater to the needs of modern audio systems, making it an ideal choice for home theater systems, active speakers, and high-end car audio systems.

At the heart of the FDA450LV-T is STMicroelectronics' proprietary Full Flexible Amplifier (FFX) technology, which ensures high efficiency and excellent audio performance. The device operates over a wide supply voltage range, making it suitable for various power supply configurations. With its multi-power domain architecture, the FDA450LV-T can deliver up to 4 x 50W of continuous output power into 4-ohm loads, ensuring ample power for even the most demanding audio setups.

The amplifier's built-in digital signal processing (DSP) allows for advanced sound customization. Users can fine-tune the audio output through sophisticated features such as dynamic range compression, equalization, and bass boost. The FDA450LV-T also supports I2S and TDM digital input formats, providing flexibility in system design and simplifying integration with other digital audio sources.

For enhanced user convenience, the FDA450LV-T comes with a range of protection features, including over-temperature, over-current, and short-circuit protection. These features ensure the amplifier's reliability and longevity by safeguarding it against potential damage caused by abnormal operating conditions.

The compact and thermally efficient PowerSSO-36 package of the FDA450LV-T allows for space-saving designs without compromising on power or sound quality. This makes it an excellent choice for applications where space is at a premium but audio performance cannot be compromised.

In summary, the FDA450LV-T from STMicroelectronics is a cutting-edge digital audio amplifier that combines high power output, advanced DSP capabilities, and robust protection features. Its versatility and superior audio quality make it an outstanding choice for audiophiles and professional audio system designers alike.

You May Also Be Interested in

UTC
40mA 2-Channel 11Wx2@2Ω Class B HSIP-9B Audio Amplifiers RoHS
Lowest to $0.8004
STMicroelectronics
Triple Amplifier with DC Volume Control
Lowest to $5.3788
Texas Instruments
OPA1664AIDRG4 Texas Instruments Audio Amplifiers Quad sound plus low- power low-noise and datasheet, inventory, & pricing.
Lowest to $2.4739
ams
IC AMP CLASS AB STEREO 24QFN
Lowest to $35.9182
SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109
Wuxi Youda electronics Co.,LTD
25mWx4@4Ω HZIP-25 Audio Amplifiers RoHS
Lowest to $1.1730
UTC
65mA 1-Channel 20Wx1@4Ω Class AB TO-220Z7 Audio Amplifiers RoHS
Lowest to $0.8441
Texas Instruments
2-W MONO AUDIO POWER AMPLIFIER WITH HEADPHONE DRIVE | IC AMP AUDIO PWR 2W MONO 10MSOP
Lowest to $3.4757

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess