EN
  • EN
  • DE
  • IT

PGA2505IDBR

Part No PGA2505IDBR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC DGTL CTRLR MICOPHN AMP 24SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class AB
Output Type 1-Channel (Mono)
Supply Voltage - Operating ±4.75 V to 5.25 V
Features Differential Inputs, Microphone, SPI
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 24-SSOP
Dimension 24-SSOP (0.209", 5.30mm Width)
Win Source Part Number 1087726-PGA2505IDBR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PGA2505IDBR CAD Model

Description

Product Overview: PGA2505IDBR by Texas Instruments

The PGA2505IDBR is a high-performance, digitally-controlled microphone preamplifier designed by Texas Instruments, a leader in semiconductor solutions. This sophisticated device is tailored to meet the demanding requirements of professional audio applications such as studio recording systems, digital audio workstations, and broadcast studios.

Key Features

  • High-Quality Sound: The PGA2505IDBR boasts a low-noise, low-distortion preamplification, ensuring crystal-clear audio capture. It is capable of preserving the integrity of the original sound, making it an ideal choice for high-end audio systems.
  • Digital Control Interface: Equipped with a serial control interface, this preamplifier allows for precise digital control over gain settings and operational modes. This provides users with the flexibility to adjust settings on-the-fly to cater to different recording scenarios.
  • Wide Gain Range: With a programmable gain range from 9dB to 60dB in 3dB steps, the PGA2505IDBR can accommodate a variety of microphone types and input signal levels, ensuring optimal performance regardless of the source.
  • Phantom Power Capability: The device supports an industry-standard 48V phantom power, which can be supplied to condenser microphones through the same lines used for the audio signal.
  • Advanced Circuitry: The PGA2505IDBR features a sophisticated design with a differential input architecture, which reduces common-mode noise and enhances sound quality. This makes it highly resistant to interference from external sources.

Product Applications

This preamplifier is ideally suited for a range of professional audio applications, including:

  • Studio recording equipment
  • Broadcast studio gear
  • Professional audio mixing consoles
  • Digital audio workstations
  • Field recording devices

Reliability and Support

As with all Texas Instruments products, the PGA2505IDBR is built to the highest standards of quality and reliability. Customers can expect robust performance and consistent operation over the product's lifespan. Additionally, Texas Instruments provides comprehensive technical support and detailed product documentation to assist with integration and troubleshooting.

For those seeking a professional-grade microphone preamplifier with digital control, the PGA2505IDBR from Texas Instruments stands out as an exceptional choice that combines performance, flexibility, and reliability.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS D STEREO 48HTSSOP
Lowest to $1.8516
Maxim Integrated
IC AMP CLASS D QUAD 80W 48TSSOP / Amplifier IC 4-Channel (Quad) Class D 48-TSSOP-TOPEP
Lowest to $58.6747
Texas Instruments
PROTOTYPE
Lowest to $3.3649
STMicroelectronics
DISCRETE
Need more? Email Us
Texas Instruments
IC AUDIO OPAMP / Amplifier IC
Lowest to $4.4233
STMicroelectronics
IC AMP D STEREO 100W POWERSSO36
Lowest to $4.6965
Texas Instruments
AUDIO AMPLIFIER, 4 CHANNEL(S) / Amplifier IC 4-Channel (Quad) Class D 32-WQFN (5x5)
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D STEREO 20TSSOP
Lowest to $4.4888
Maxim Integrated
CLASS D AUDIO AMPLIFIER / Amplifier IC 1-Channel (Mono) Class D 10-uMAX
Lowest to $1.4317

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.6918 $53.4590
10+ $10.0151 $100.1510
16+ $9.6767 $154.8272
23+ $9.0000 $207.0000
29+ $8.6617 $251.1893
37+ $8.3234 $307.9658
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,830 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess