EN
  • EN
  • DE

TAS5631BDKD

Part No TAS5631BDKD
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description 300-W STEREO / 600-W MONO PurePath HD DIGITAL-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Class D
Output Type 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels at Load 600W x 1 at 2Ohm; 300W x 2 at 4Ohm
Supply Voltage (V) 25V ~ 52.5V
Features Depop, Digital Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting Style SMD
Temperature Range - Operating 0°C ~ 70°C
Supplier Device Package 44-HSSOP
Manufacturer Package 44-BSSOP (0.433", 11.00mm Width) Exposed Pad
Family Part Number TAS5631B
Manufacturer Pack Quantity 29
MSL Level 4 (72 Hours)
Win Source Part Number 1264128-TAS5631BDKD
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TAS5631BDKD CAD Model

Description

The Texas Instruments TAS5631BDKD is a high-performance, integrated stereo digital amplifier power stage designed to deliver top-notch audio quality and efficiency. This advanced audio solution is perfect for a wide range of applications, including high-end stereo and multi-channel audio systems, home theater systems, professional audio equipment, and active speakers.

At the heart of the TAS5631BDKD is TI's PurePath HD technology, which enables it to produce high-definition audio with low distortion and high efficiency. With a typical efficiency of 90%, this power stage is capable of delivering up to 300 watts of continuous power into a 4-ohm load, ensuring powerful and clear sound reproduction even at high volume levels.

The device supports a wide range of input signal formats, including I2S and TDM, and is fully compatible with standard audio processing ICs. Its advanced modulation techniques reduce electromagnetic interference (EMI), making it easier to meet regulatory requirements and simplifying system design.

The TAS5631BDKD also features a range of built-in protections, such as overcurrent, overtemperature, and undervoltage protection, which safeguard the amplifier and the speakers against potential damage. This makes the TAS5631BDKD not only powerful but also reliable and safe for long-term use.

Integrating the TAS5631BDKD into your audio system is made straightforward thanks to its compact, surface-mount PowerPAD package, which is optimized for excellent thermal performance. This packaging allows for a simplified PCB layout and reduced external component count, which can lead to cost savings in the overall design and manufacturing process.

In summary, the Texas Instruments TAS5631BDKD stands out as a robust, high-quality audio amplifier solution that combines high power output with impressive audio fidelity and energy efficiency. Whether for consumer or professional audio applications, the TAS5631BDKD is a reliable choice for designers looking to enhance their audio system's performance.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874
THAT Corporation
2180BL08-U THAT Audio Amplifiers Pre-Trimmed VCA SIP-8 datasheet, inventory, & pricing.
Lowest to $13.1955
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
UTC
4mA 1.2Wx1@8Ω Class B DIP-8 Audio Amplifiers RoHS
Lowest to $0.1223
STMicroelectronics
MULTIFUNCTION QUAD POWER AMPLIFIER WITH BUILT-IN DIAGNOSTICS FEATURES
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB MONO 1.4W 10UMAX
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess