EN
  • EN
  • DE

FERD20L60CTS

Part No FERD20L60CTS
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY 60V 10A TO220AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 44 Weeks
Features Diode Array 1 Pair Common Cathode FERD (Field Effect Rectifier Diode) 60 V 10A Through Hole TO-220-3
Manufacturer STMicroelectronics
Package Tube
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Through Hole
Package TO-220-3
Case / Package TO-220
Family Name FERD20
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Quantity per package 50
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 871716-FERD20L60CTS
Ultra Librarian 3D Model Ultra Librarian FERD20L60CTS CAD Model

Description

The FERD20L60CTS from STMicroelectronics is a cutting-edge Field Effect Rectifier Diode that offers superior performance for a wide range of applications. This diode is designed to meet the needs of modern high-efficiency power conversion systems, providing both high-speed switching and low conduction losses.

Key Features

  • High Reverse Voltage Capability: With a reverse voltage rating of 600V, the FERD20L60CTS is suitable for high-voltage applications, ensuring reliability and robustness in demanding conditions.
  • Low Forward Voltage Drop: The diode features a low forward voltage drop, which translates to reduced power losses during operation, making it ideal for high-efficiency power supplies and inverters.
  • Fast Switching Speed: The fast recovery time of this diode minimizes switching losses, which is crucial for high-frequency power converters and can improve overall system efficiency.
  • TO-220FP Package: Encased in a TO-220FP package, the FERD20L60CTS offers excellent thermal performance and is easy to mount on a PCB, facilitating heat dissipation and simplifying the design process.
  • High Avalanche Ruggedness: The device is designed to withstand high-energy pulses in the avalanche and commutation mode, ensuring a higher level of reliability and a longer lifespan.

Applications

The FERD20L60CTS is versatile and can be used in a variety of applications, including:

  • Switch-mode power supplies (SMPS)
  • Power factor correction circuits (PFC)
  • LED lighting applications
  • Free-wheeling diodes in power converters
  • High-frequency rectification

Conclusion

With its impressive combination of high voltage capability, low forward voltage drop, fast switching speed, and rugged design, the STMicroelectronics FERD20L60CTS Field Effect Rectifier Diode is an excellent choice for designers looking to improve the efficiency, reliability, and thermal management of their power conversion systems. Its robust package and performance characteristics make it a valuable component in any high-performance power electronics application.

You May Also Be Interested in

Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 65V 10A TO-252
Lowest to $0.8732
Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9414 $51.7770
115+ $0.8807 $101.2805
180+ $0.8503 $153.0540
255+ $0.7896 $201.3480
330+ $0.7592 $250.5360
415+ $0.7289 $302.4935
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess