EN
  • EN
  • DE

FERD30H100SB-TR

Part No FERD30H100SB-TR
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description DIODE RECT 100V 30A DPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 18 Weeks
Features Diode FERD (Field Effect Rectifier Diode) 100 V 30A Surface Mount DPAK
Manufacturer STMicroelectronics
Package Reel - TR
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Case / Package DPAK
Family Name FERD30
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 497-16950-1, 497-16950-2, 497-16950-6, FERD30H100SB-TR-ND
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 871719-FERD30H100SB-TR
Ultra Librarian 3D Model Ultra Librarian FERD30H100SB-TR CAD Model

Description

The FERD30H100SB-TR from STMicroelectronics is a state-of-the-art Field Effect Rectifier Diode (FERD) that offers superior power efficiency and performance for a wide array of applications. This component is designed to meet the rigorous demands of modern electronic circuits, providing a reliable and compact solution for power management tasks.

Key Features

  • High Voltage Capability: With a reverse voltage of up to 100V, this diode can handle high voltage operations, making it suitable for a variety of power applications.
  • Low Forward Voltage Drop (VF): The FERD technology ensures a low VF, which results in reduced power loss and improved efficiency during operation.
  • Fast Switching Speed: The device's fast switching capability enhances performance in applications requiring high-frequency operation.
  • High Junction Temperature: Rated for operation at junction temperatures (Tj) up to 175°C, the FERD30H100SB-TR can withstand harsh thermal environments.
  • Robust Package: Supplied in a Surface-Mount D²PAK package, it is both durable and convenient for automated assembly processes.

Applications

The versatility of the FERD30H100SB-TR makes it an ideal choice for a broad range of applications, including:

  • Switch-mode power supplies (SMPS)
  • Power factor correction (PFC) circuits
  • DC-DC converters
  • Free-wheeling diodes in inverter stages
  • Automotive applications requiring high reliability

Product Specifications

Parameter Value
Package D²PAK
Reverse Voltage (VR) 100V
Forward Current (IF) 30A
Operating Junction Temperature (Tj) -55°C to +175°C

The FERD30H100SB-TR is a testament to STMicroelectronics' commitment to providing advanced semiconductor solutions that enhance the performance and efficiency of electronic systems. Its robust design and superior electrical characteristics make it a top choice for engineers and designers looking for reliable diode components.

You May Also Be Interested in

Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
IXYS
DIODE STANDARD 24000V 2A UGE
Need more? Email Us
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Micro Commercial Co
Interface
Lowest to $0.1165

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6550 $52.4000
190+ $0.5374 $102.1060
290+ $0.5206 $150.9740
400+ $0.5038 $201.5200
515+ $0.4870 $250.8050
690+ $0.4367 $301.3230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,390 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess