The FLC01-200, a state-of-the-art electronic component manufactured by STMicroelectronics, is designed to cater to the demanding needs of modern power management applications. This innovative product is a testament to STMicroelectronics' commitment to providing high-quality and reliable solutions to the electronics industry.
Key Features
- High Voltage Capability: The FLC01-200 is engineered to handle high voltage operations, making it suitable for a broad range of power applications.
- Efficiency: With its focus on energy efficiency, this component ensures minimal power loss during operation, contributing to the overall efficiency of the system it is integrated into.
- Durability: Built to withstand the rigors of demanding environments, the FLC01-200 is known for its durability and long service life.
- Compact Design: The compact footprint of the FLC01-200 allows for seamless integration into various electronic assemblies without compromising on performance.
Applications
The versatility of the FLC01-200 makes it ideal for a wide array of applications, including but not limited to:
- Power supply units
- LED lighting systems
- Industrial automation
- Consumer electronics
- Automotive electronics
Technical Specifications
Parameter
Value
Operating Voltage
Up to 200V
Package Type
SOP (Small Outline Package)
Temperature Range
-40°C to +150°C
The FLC01-200 from STMicroelectronics is a robust and reliable choice for designers and engineers looking for a high-performance power management solution. With its advanced features and versatile application range, this component is poised to be an essential part of any electronic system that demands efficiency, reliability, and high voltage capabilities.