Products specifications Report Issue?

Category Discrete Semiconductor Products
Family IGBTs - Single
Manufacturer STMicroelectronics
Win Source Part Number 268543-GP10NC60KD
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian GP10NC60KD CAD Model

Description

STMicroelectronics GP10NC60KD - IGBT

The GP10NC60KD is a high-performance Insulated Gate Bipolar Transistor (IGBT) manufactured by STMicroelectronics. This IGBT is designed to meet the demanding needs of a wide range of power electronics applications, including motor drives, uninterruptible power supplies (UPS), inverter systems, and more. The device combines the simple gate-drive characteristics of MOSFETs with the high-current and low-saturation-voltage capability of bipolar transistors.

Key Features

  • Voltage Rating: The GP10NC60KD has a collector-emitter voltage rating of 600V, making it suitable for high-voltage applications.
  • Current Capability: It can handle continuous collector current up to 10A, with a low on-state voltage to minimize power loss.
  • High Switching Speed: This IGBT is designed for fast switching, which is essential for reducing switching losses and improving efficiency in power converters.
  • Low Gate Charge: The device features a low gate charge, which allows for efficient switching performance and easy drive.
  • Co-Packaged Diode: It comes with a free-wheeling diode co-packaged with the IGBT, which provides protection against reverse voltage and reduces the number of components needed in the circuit.

Applications

The GP10NC60KD is suitable for a range of applications that require high efficiency and reliability. These include:

  • AC and DC motor drives
  • Renewable energy inverters
  • Power factor correction circuits
  • Switched-mode power supplies
  • Welding equipment

Reliability and Performance

STMicroelectronics is known for its commitment to quality and reliability, and the GP10NC60KD is no exception. It is built to offer consistent performance and a long operational life under challenging conditions. The device is also RoHS compliant and is designed with the environment in mind, reducing the use of hazardous substances in electronics.

You May Also Be Interested in

Infineon Technologies
IGBT 600V 16A 60W D2PAK
Need more? Email Us
ECAD model for IRG4BC20K-STRRP
STMicroelectronics
IGBT 600V 20A 60W DPAK
Lowest to $1.1948
ECAD model for STGD10NC60HT4
Fairchild/ON Semiconductor
IGBT, 20A, 320V, N-CHANNEL
Lowest to $2.2571
ECAD model for HGTP20N35G3VL
Microsemi Corporation
IGBT 600V 56A 250W TO220
Lowest to $7.9194
ECAD model for APT15GP60KG
Microchip Technology
IGBT 1200V 113A 625W TMAX
Need more? Email Us
ECAD model for APT45GP120B2DQ2G
Microchip Technology
IGBT 600V 198A 833W TO264
Need more? Email Us
ECAD model for APT65GP60L2DQ2G
Infineon Technologies
IGBT 600V 14A 38W TO262
Lowest to $1.9248
ECAD model for IRG4BC10SD-LPBF
IXYS
IGBT 1700V 24A 250W TO268
Lowest to $32.4836
ECAD model for IXGT24N170AH1
Microchip Technology
IGBT 600V 43A 174W TO247
Need more? Email Us
ECAD model for APT20GT60BRDQ1G

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention