EN
  • EN
  • DE

HCC4012BKG

Part No HCC4012BKG
Manufacturer STMicroelectronics
Catalog Custom Parts (E - I)
Description Rad-hard dual 4-input NAND gate
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1131897-HCC4012BKG
Categories Custom Parts
Manufacturer STMicroelectronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HCC4012BKG CAD Model

Description

The HCC4012BKG is a high-quality integrated circuit from STMicroelectronics, designed to deliver reliable and efficient performance for a wide range of electronic applications. This dual 4-input NAND gate is a fundamental component used in digital electronics, providing the logic required for complex computational tasks and control systems.

Key Features

  • Versatile Logic Functions: The HCC4012BKG features two independent 4-input NAND gates, which can be used in various logical operations and circuit designs.
  • High Voltage Operation: This device can operate at a wide range of voltages, making it suitable for applications that require high voltage levels.
  • Low Power Consumption: Designed with power efficiency in mind, the HCC4012BKG minimizes power consumption, making it ideal for battery-operated devices.
  • Robust Temperature Range: The device operates over a broad temperature range, ensuring reliability and performance under varying environmental conditions.
  • Standardized Package: The HCC4012BKG comes in a DIP (Dual In-line Package) form factor, which is widely used and easy to handle for both prototyping and mass production.

Applications

The versatility of the HCC4012BKG allows it to be used in a multitude of applications, including:

  • Logic circuits and digital computing
  • Control systems for industrial automation
  • Automotive electronics
  • Signal processing
  • Complex system integration

Technical Specifications

Parameter Value
Logic Type NAND Gate
Number of Circuits 2
Inputs per Circuit 4
Operating Voltage 3V to 15V
Operating Temperature -55°C to +125°C
Package / Case DIP-14

With its robust design and flexible usage, the HCC4012BKG from STMicroelectronics is a reliable choice for designers and engineers looking to incorporate a dual 4-input NAND gate into their electronic projects and products.

You May Also Be Interested in

Crouse-Hinds
Need more? Email Us
Mingtek
Lowest to $1.3456
Fastrax
Lowest to $32.6415
Hitachi, Ltd
Need more? Email Us
Schaffner EMC Inc.
PWR ENT RCPT IEC320-C14 PANEL QC / Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange
Need more? Email Us
Rochester Electronics
Supervisory Circuits 2.63V Gen Circuit Precision Reset
Need more? Email Us
Renesas Electronics America
Lowest to $0.9794
Panasonic
Res, Thick Film, 51K, 0.5%, 50V, 0603
Need more? Email Us
Greenlee Communications
Handle Assembly, Pump, Cable Termination
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess