EN
  • EN
  • DE

FCPF250N65S3R0L-F154

Part No FCPF250N65S3R0L-F154
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description POWER MOSFET, N-CHANNEL, SUPERFE / N-Channel 650 V 12A (Tj) 31W (Tc) Through Hole TO-220F-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr onsemi
Series SuperFET® III
Package Tube
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 650 V
Current - Continuous Drain (Id) @ 25°C 12A (Tj)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 250mOhm @ 6A, 10V
Vgs(th) (Max) @ Id 4.5V @ 290µA
Gate Charge (Qg) (Max) @ Vgs 24 nC @ 10 V
Vgs (Max) ±30V
Input Capacitance (Ciss) (Max) @ Vds 1010 pF @ 400 V
Power Dissipation (Max) 31W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Supplier Device Package TO-220F-3
Package / Case TO-220-3 Full Pack
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names 488-FCPF250N65S3R0L-F154TR,488-FCPF250N65S3R0L-F154TR-ND,488-FCPF250N65S3R0L-F154,488-FCPF250N65S3R0L-F154DKR-ND,488-FCPF250N65S3R0L-F154CTINACTIVE,488-FCPF250N65S3R0L-F154CT,488-FCPF250N65S3R0L-F154DKRINACTIVE,488-FCPF250N65S3R0L-F154DKR,488-FCPF250N65S3R0L-F154CT-ND
Standard Package 50
Win Source Part Number 1209589-FCPF250N65S3R0L-F154
Ultra Librarian 3D Model Ultra Librarian FCPF250N65S3R0L-F154 CAD Model

Description

ON Semiconductor FCPF250N65S3R0L-F154 Power MOSFET

The ON Semiconductor FCPF250N65S3R0L-F154 is an advanced Power MOSFET device designed to deliver high efficiency and performance for a wide range of power applications. This semiconductor component is part of the renowned ON Semiconductor portfolio, known for its reliability and cutting-edge technology.

This N-channel MOSFET operates at 650V, making it suitable for high-voltage applications. It is built using ON Semiconductor's proprietary SuperFET III technology, which is optimized for minimal on-resistance and low gate charge performance. The result is a product that offers reduced conduction losses and improved switching performance, making it ideal for high-efficiency power supplies, lighting applications, and industrial power systems.

The FCPF250N65S3R0L-F154 boasts an impressive continuous drain current (ID) of 3A, which allows it to handle significant power without overheating. Its low total gate charge (Qg) enhances its suitability for high-frequency switching applications, where power efficiency and speed are crucial. The device also features a robust body diode, which provides fast recovery time and contributes to the overall efficiency of the system in which it's implemented.

With a max junction temperature of 150°C, the FCPF250N65S3R0L-F154 is capable of operating under extreme conditions, ensuring reliability and a long operational lifespan. Its package is the TO-220F, which is known for its durability and ease of mounting on printed circuit boards (PCBs).

Key Features:

  • 650V N-channel MOSFET
  • 3A Continuous Drain Current
  • SuperFET III Technology
  • Low On-Resistance
  • Low Gate Charge
  • High Switching Performance
  • Robust Body Diode with Fast Recovery Time
  • High Maximum Junction Temperature (150°C)
  • TO-220F Package

The FCPF250N65S3R0L-F154 is a testament to ON Semiconductor's commitment to providing high-performance components that meet the evolving needs of modern power systems. Whether for power management in consumer electronics or industrial applications, this Power MOSFET is an excellent choice for designers looking to enhance efficiency and reliability.

You May Also Be Interested in

Vishay
MOSFET 2N-CH 20V 4.5A SC70-6
Lowest to $0.4402
Vishay
MOSFET P-CH 30V 12A SC70-6
Lowest to $0.4558
Vishay
MOSFET 2N-CH 20V 3.9A 6-MFP
Lowest to $0.4967
Vishay
MOSFET 2N-CH 40V 60A PPAK SO-8
Lowest to $1.2971
Vishay
MOSFET P-CH 20V MICROFOOT
Lowest to $0.3347
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
Vishay
MOSFET 2N-CH 20V 6A 1212-8
Lowest to $0.8254
Vishay
MOSFET N-CH 8V 12.2A 2X2 4-MFP
Lowest to $7.9304
Vishay
MOSFET 2N-CH 30V 4.5A 8-SOIC
Lowest to $0.2062

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess