EN
  • EN
  • DE

HCF40106

Part No HCF40106
Manufacturer STMicroelectronics
Description Hex Schmitt trigger
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1178899-HCF40106
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HCF40106 CAD Model

Description

STMicroelectronics HCF40106 Hex Schmitt Trigger

The HCF40106 from STMicroelectronics is a high-performance integrated circuit chip that features six independent Schmitt triggers. Each trigger in the HCF40106 operates with a particular hysteresis voltage, which makes the module exceptionally suited for applications that require noise immunity and stable switching performance. This versatile component is commonly used in wave shaping, signal conditioning, and in creating square-wave signals from irregular inputs.

Key Features

  • Logic Family: The device belongs to the CMOS family, ensuring low power consumption and a wide range of operating voltages.
  • Operating Voltage Range: It has a dynamic operating voltage range from 3V to 15V, catering to various application needs and compatibility with other logic families when interfaced properly.
  • Schmitt Trigger Action: The Schmitt trigger inputs provide a hysteresis action that enhances noise immunity and prevents unwanted switching due to spurious noise signals.
  • High Noise Immunity: The inherent design of the Schmitt trigger inputs provides a high degree of immunity to electrical noise, which is essential for reliable operation in electrically noisy environments.
  • Speed: It offers a balanced propagation delay and transition time, making it a good choice for various timing and pulse-shaping circuits.

Applications

  • Waveform generation
  • Signal conditioning
  • Logic level conversion
  • Touch switches
  • Debouncing circuits for switches and buttons
  • Irregular signal input to square wave output conversion

The HCF40106 is available in a variety of packages, including DIP (Dual In-line Package) and SOIC (Small Outline Integrated Circuit), making it easy to incorporate into both through-hole and surface-mount PCB designs. STMicroelectronics ensures that the HCF40106 meets stringent quality and reliability standards, making it a trusted choice for both hobbyists and professional engineers alike. Whether you're designing a simple debounce circuit or a complex waveform generator, the HCF40106 provides a reliable, efficient solution.

For detailed specifications and application notes, designers are encouraged to consult the datasheet provided by STMicroelectronics, which offers in-depth information on the HCF40106's electrical characteristics, pin configurations, and typical application circuits.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6722 $60.4980
210+ $0.5521 $115.9410
325+ $0.5348 $173.8100
450+ $0.5174 $232.8300
580+ $0.5001 $290.0580
775+ $0.4481 $347.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess