Products specifications

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Logic Type Inverter
Number of Circuits 6
Number of Inputs 6
Features Schmitt Trigger
Supply Voltage - Operating 3 V to 20 V
Current - Quiescent (Max) 20μA
Current - Output High, Low 6.8mA, 6.8mA
Logic Level - Low 0.9 V to 4 V
Logic Level - High 3.6 V to 10.8 V
Max Propagation Delay @ V, Max CL 120ns @ 15V, 50pF
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 14-SO
Dimension 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 016787-HCF40106YM013TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HCF40106YM013TR CAD Model

Description

STMicroelectronics HCF40106YM013TR Hex Schmitt Trigger

The HCF40106YM013TR from STMicroelectronics is a high-performance, versatile integrated circuit that features six independent Schmitt triggers in a single package. This IC is designed to provide logic-level conversion, waveform shaping, and noise filtering in a wide array of applications ranging from consumer electronics to industrial control systems.

Each Schmitt trigger in the HCF40106YM013TR has a specific input threshold for transitioning from a low to a high state and another threshold for transitioning from a high to a low state. This hysteresis between the thresholds provides noise immunity and clean, stable output signals, even when the input signal is slow-moving or noisy. This characteristic makes the device particularly useful in applications where signals are susceptible to interference or require conditioning before being used in digital circuits.

The device is provided in a space-saving SOIC-14 package, making it suitable for compact PCB layouts. Its surface-mount design (SMD) allows for efficient assembly in automated manufacturing processes, contributing to a reduction in production costs and time.

Key features of the HCF40106YM013TR include:

  • Wide Operating Voltage: The IC operates over a broad voltage range from 3V to 15V, providing flexibility in various power environments.
  • Low Power Consumption: It is designed for low power consumption, making it ideal for battery-operated devices.
  • High Noise Immunity: The inherent hysteresis of the Schmitt trigger inputs provides a high degree of immunity to electrical noise.
  • Temperature Tolerance: The device can operate over a wide temperature range, ensuring reliability in harsh environments.
  • Tape and Reel Packaging: The HCF40106YM013TR comes in tape and reel packaging, which is suitable for high-volume automated production lines.

Applications for the HCF40106YM013TR are diverse and include signal conditioning, waveform generation, logic level conversion, and as a buffer or inverter with a Schmitt trigger input. Its robust design and ease of integration make it a popular choice among engineers and designers looking to add reliable and consistent performance to their digital logic systems.

With its combination of features, the HCF40106YM013TR from STMicroelectronics is a valuable component for any designer looking to enhance the performance and reliability of their electronic projects.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC GATE NAND 4CH 2-INP 14-SOIC
Lowest to $0.4106
ECAD model for MM74HC00M
Fairchild/ON Semiconductor
Need more? Email Us
ECAD model for MM74HCT374MM
Fairchild/ON Semiconductor
IC TRIGGER HEX SCHMITT 14-SOIC
Need more? Email Us
ECAD model for MM74C14M
Texas Instruments
Need more? Email Us
ECAD model for MM74HC158N
Fairchild/ON Semiconductor
IC GATE NOR 4CH 2-INP 14-TSSOP
Need more? Email Us
ECAD model for MM74HC02MTCX
Fairchild/ON Semiconductor
IC GATE OR 4CH 2-INP 14-DIP
Lowest to $0.3764
ECAD model for MM74HC32N
Fairchild/ON Semiconductor
IC GATE XOR 4CH 2-INP 14-SOIC
Lowest to $0.3740
ECAD model for MM74HC86MX
Fairchild/ON Semiconductor
IC HEX SCHMITT TRIGGER 14-SOIC
Need more? Email Us
ECAD model for MM74C14MX
Texas Instruments
Need more? Email Us
ECAD model for MM74HC10M

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.1527
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3546 $51.4170
345+ $0.2910 $100.3950
535+ $0.2819 $150.8165
735+ $0.2728 $200.5080
950+ $0.2637 $250.5150
1,270+ $0.2364 $300.2280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 50,000 pieces
MOQ: 145 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention