Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1178909-HCF4017
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Clock & Timing, Embedded Design & Development, System Monitoring, Sensing & Instrumentation, Automation & Process Control
Ultra Librarian 3D Model Ultra Librarian HCF4017 CAD Model

Description

STMicroelectronics HCF4017 Decade Counter/Divider

The HCF4017 from STMicroelectronics is a high-performance integrated circuit that functions as a decade counter/divider with ten decoded outputs. This versatile component is part of the CMOS family and is designed to operate with a power supply voltage ranging from 3V to 15V, making it suitable for a wide array of applications across different voltage requirements.

At the heart of the HCF4017 lies its ability to count pulses. It features a 5-stage divide-by-10 Johnson counter with ten decoded outputs and a carry out bit. These outputs can be used to drive external components directly, thanks to their high current sourcing capabilities. Each decoded output can drive up to 10 LSTTL loads, which is beneficial for interfacing with other logic families.

The device is triggered by a positive-going signal at the clock input while the reset input has an overriding function. This means that no matter what stage the counter is at, it can be immediately reset to zero by a high level on the reset line. The counter advances on the rising edge of the clock signal, ensuring precise timing and control over the counting sequence.

One of the key features of the HCF4017 is its versatility. It is widely used in a variety of applications including counters, dividers, LED displays, and sequencers. Its ability to interface with other digital ICs makes it a staple in digital projects and educational kits. The decoded outputs also eliminate the need for additional decoding or driver circuits, simplifying the design and reducing component count.

The HCF4017 is packaged in a 16-pin dual-in-line package, ensuring compatibility with standard breadboards and sockets. Its robust design ensures that it can operate over a wide temperature range, making it suitable for industrial applications. Furthermore, the HCF4017 is designed with noise immunity and low power consumption in mind, ensuring reliable operation even in challenging environments.

For designers and hobbyists looking for a reliable and flexible decade counter/divider, the STMicroelectronics HCF4017 is an excellent choice, providing a combination of performance, durability, and ease of use.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.3014 $64.8010
525+ $0.2484 $130.4100
810+ $0.2406 $194.8860
1,115+ $0.2328 $259.5720
1,440+ $0.2251 $324.1440
1,925+ $0.2018 $388.4650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 52,000 pieces
MOQ: 215 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention