EN
  • EN
  • DE

HCF4017BM1

Part No HCF4017BM1
Manufacturer STMicroelectronics
Catalog Logic - Gates and Inverters
Description COUNTERS/DIVIDERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Gates and Inverters
Manufacturer STMicroelectronics
Win Source Part Number 271755-HCF4017BM1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HCF4017BM1 CAD Model

Description

STMicroelectronics HCF4017BM1: Decade Counter/Divider

The HCF4017BM1 is a high-performance integrated circuit produced by STMicroelectronics, designed to serve as a versatile decade counter/divider with 10 decoded outputs. This monolithic chip is a part of the HCF4000 family, which is well-known for its robustness and reliability in a wide range of electronic applications.

The device features a 5-stage Johnson decade counter with ten spike-free decoded outputs. Each output corresponds to one of the ten decimal digits, making it ideal for interfacing with numerical displays or driving indicator lights. The HCF4017BM1 operates with a supply voltage ranging from 3V to 18V, providing flexibility for use in various logic voltage levels and making it suitable for battery-operated devices as well as for more traditional logic circuits.

One of the key attributes of the HCF4017BM1 is its ability to directly drive 10 LEDs with its outputs, eliminating the need for external drivers. This makes it a popular choice for creating light sequences or simple display applications. The counter advances on the negative-going edge of the clock pulse, which provides precise timing control and synchronization with other digital components.

The HCF4017BM1 also offers an asynchronous reset input, which, when activated, resets the counter to the zero state. This feature is crucial for applications that require a quick return to the initial state upon a specific condition or an external signal. Additionally, the counter can be cascaded easily with additional HCF4017BM1 devices by connecting the carry output to the clock input of the subsequent counter, enabling the creation of longer sequences or more complex counting applications.

Manufactured in a SO-16 package, the HCF4017BM1 is designed for surface mount technology (SMT), which allows for a compact design footprint on printed circuit boards (PCBs). This makes it an excellent choice for space-constrained applications where board real estate is at a premium. Its robust design ensures that it can operate in a wide temperature range, making it suitable for industrial and consumer applications alike.

In summary, the HCF4017BM1 from STMicroelectronics is a flexible and reliable solution for designers looking to implement decade counting/dividing functionality in their projects, with the added convenience of direct LED driving capability and a wide operating voltage range.

You May Also Be Interested in

Texas Instruments
Military 4-ch, 2-input, 2-V to 6-V AND gates 14-CFP -55 to 125
Lowest to $74.5589
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Diodes Incorporated
IC GATE NAND 4CH 2-INP 14SO
Lowest to $0.2391
Nexperia USA Inc.
IC GATE AND 2CH 2-INP 8TSSOP
Need more? Email Us
Diodes Incorporated
IC GATE OR 1CH 2-INP DFN0808-4
Lowest to $0.1238
Nexperia USA Inc.
IC INVERTER 1CH 1-INP 6XSON
Lowest to $2.7893
ON Semiconductor
IC GATE OR 1CH 2-INP SC88A / OR Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
ON Semiconductor
IC INVERT SCHMITT 2CH 2-INP SC88 / Inverter IC 2 Channel Schmitt Trigger Input SC-70-6
Lowest to $0.1444
Toshiba Semiconductor and Storage
IC GATE XOR 4CH 2-INP 14TSSOPB
Lowest to $1.1290

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6294 $59.7930
225+ $0.5164 $116.1900
350+ $0.5003 $175.1050
480+ $0.4842 $232.4160
620+ $0.4680 $290.1600
830+ $0.4197 $348.3510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,320 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess