EN
  • EN
  • DE

HCF4027BM1

Part No HCF4027BM1
Manufacturer STMicroelectronics
Description DUAL-J-K MASTER-SLAVE FLIP-FLOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1178920-HCF4027BM1
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian HCF4027BM1 CAD Model

Description

The HCF4027BM1 is a monolithic integrated circuit fabricated in Metal Oxide Semiconductor technology available in SO-16 package. It is part of STMicroelectronics' CMOS family of integrated circuits, designed to provide robust performance for a wide range of electronic applications.

Key Features

  • Flip-Flop Configuration: The device contains two identical, independent J-K flip-flops with separate set, reset, and clock inputs, and with complementary outputs.
  • Versatile Operation Modes: Each flip-flop has provisions for individual J, K, set, reset, and clock input signals. These features make the device versatile for use in various types of sequential logic circuits.
  • Wide Operating Voltage Range: HCF4027BM1 can operate with a voltage range from 3V to 15V, making it compatible with TTL, CMOS, and other logic families.
  • High Noise Immunity: The high noise immunity of 0.45 VDD (typical) is a significant advantage for applications operating in noisy environments.
  • Low Power Consumption: The device is designed for low power consumption, with 1 µW (typical) at standby and 10 µW/MHz (typical) during operation.
  • Medium Speed Operation: It operates at speeds of up to 16 MHz (typical) at VDD - VSS = 10V, suitable for various medium-speed applications.

Applications

The HCF4027BM1 is suitable for a variety of applications, including:

  • Control systems
  • Sequential logic circuits
  • Register and counters
  • Time-delay circuits
  • Pulse shaping and storage

Quality and Reliability

STMicroelectronics is committed to providing high-quality and reliable products. The HCF4027BM1 is rigorously tested to ensure it meets the industry standards for performance and reliability. This makes it a trusted choice for designers and engineers looking for a dependable flip-flop IC for their electronic projects.

For detailed specifications, application notes, and additional resources, designers are encouraged to consult the official datasheets and product documentation available from STMicroelectronics.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9196 $59.7740
155+ $0.7546 $116.9630
240+ $0.7310 $175.4400
330+ $0.7075 $233.4750
425+ $0.6839 $290.6575
570+ $0.6131 $349.4670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess