EN
  • EN
  • DE

LE58QL022BVC

Part No LE58QL022BVC
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE PQT44 / Telecom IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Microchip Technology
Series *
Package Tray
Product Status Obsolete
Base Product Number LE58QL022
Standard Package 800 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 807792-LE58QL022BVC
Ultra Librarian 3D Model Ultra Librarian LE58QL022BVC CAD Model

Description

Microchip Technology LE58QL022BVC Overview

The LE58QL022BVC from Microchip Technology is a robust and versatile low-power, quad operational amplifier (op-amp) designed to meet the needs of a wide range of applications. This integrated circuit is tailored to offer a perfect balance between performance and power consumption, making it an ideal choice for battery-powered devices and energy-efficient solutions.

Key Features

  • Low Power Consumption: The LE58QL022BVC is engineered to operate with minimal power draw, which extends the battery life of portable devices and reduces power costs in always-on systems.
  • Wide Supply Voltage Range: It supports a supply voltage range from 2.7V to 5.5V, allowing for flexible design options and compatibility with a variety of power sources.
  • High Input Impedance: The high input impedance minimizes the loading effect on the input source, preserving signal integrity and ensuring accurate signal amplification.
  • Stable Operation: This op-amp is designed for stability and reliability, ensuring consistent performance across different operating conditions.
  • Quad Channel Configuration: With four independent op-amp units in a single package, the LE58QL022BVC offers compact and efficient design possibilities for applications requiring multiple amplification stages.

Applications

The LE58QL022BVC is well-suited for various applications, including:

  • Sensor signal conditioning
  • Battery-powered devices
  • Portable medical instruments
  • Consumer electronics
  • Power supply control
  • Analog filters
  • Audio equipment

Quality and Reliability

As with all Microchip Technology products, the LE58QL022BVC is manufactured to the highest quality standards, ensuring robustness and longevity in the field. Its reliability is backed by Microchip's commitment to excellence and customer satisfaction.

Whether you are designing a sophisticated medical device or a simple audio amplifier, the LE58QL022BVC from Microchip Technology provides the performance and efficiency you need in a compact, power-conscious package.

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE 56QFN
Lowest to $4.8972
Skyworks Solutions Inc.
IC TELECOM INTERFACE 38QFN
Lowest to $2.1450
Infineon Technologies
ACOUSTIC ECHO CANCELLER ACE
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 68QFN / Telecom IC Ethernet 68-QFN (8x8)
Lowest to $5.8209
MaxLinear Inc
IC TELECOM INTERFACE 176LQFP
Lowest to $150.6524
Microsemi Corporation
IC TELECOM INTERFACE 68PLCC / Telecom IC Switch 68-PLCC
Need more? Email Us
Broadcom Limited
1TB ETHERNET CONNECTIVITY SWITCH / Telecom IC Ethernet Switch
Lowest to $1,451.4799
IDT, Integrated Device Technology Inc
IC TELECOM INTERFACE 128TQFP
Lowest to $87.2013
MaxLinear Inc
IC TELECOM INTERFACE 64TQFP / Telecom IC Transceiver 64-PQFP (10x10)
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0178 $60.5340
70+ $1.6551 $115.8570
110+ $1.6043 $176.4730
150+ $1.5523 $232.8450
195+ $1.5003 $292.5585
260+ $1.3456 $349.8560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess