EN
  • EN
  • DE

VSC8514XMK

Part No VSC8514XMK
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 138QFN / Telecom IC Signal Conditioner 138-QFN (12x12)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface>Telecom
Manufacturer Microchip Technology
Packaging Tray
Function Signal Conditioner
Number of Circuits 2
Voltage - Supply 2.5V
Temperature Range - Operating -40°C ~ 110°C
Mounting Surface Mount
Supplier Device Package 138-QFN (12x12)
Base Product Number VSC8514
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Standard Package 152
Win Source Part Number 1322334-VSC8514XMK
Ultra Librarian 3D Model Ultra Librarian VSC8514XMK CAD Model

Description

Microchip Technology's VSC8514XMK: A Robust Quad Port Gigabit Ethernet PHY

The VSC8514XMK is a cutting-edge product from Microchip Technology, designed to deliver high-performance network connectivity with a focus on reliability and integration. This quad-port Gigabit Ethernet PHY transceiver is tailored for a variety of applications including enterprise networking, industrial automation, and telecommunications infrastructure.

Key Features

  • Energy Efficiency: The VSC8514XMK is engineered with energy efficiency in mind. It supports the Energy Efficient Ethernet (EEE) standard IEEE 802.3az, which helps reduce power consumption during periods of low data activity, making it an eco-friendly solution for modern networking needs.
  • Advanced PHY Features: This device boasts an array of advanced features such as crosspoint switch, cable diagnostics, and Media Dependent Interface (MDI) crossover correction, which enhance its performance and versatility in complex networking environments.
  • Robust Performance: With support for 10/100/1000BASE-T operation, the VSC8514XMK is capable of handling high-speed data transmission, ensuring robust and reliable connectivity for critical network applications.
  • Versatile Applications: The VSC8514XMK is suitable for a wide range of applications, including but not limited to, enterprise networking equipment, industrial control systems, and consumer home networking products.

Integration and Support

The VSC8514XMK integrates seamlessly with existing network infrastructure, reducing development time and cost. Microchip Technology provides comprehensive technical support and detailed documentation, making the integration process as smooth as possible for designers and engineers.

Quality and Reliability

As with all Microchip products, the VSC8514XMK is manufactured to the highest quality standards, ensuring long-term reliability and performance. This device is an excellent choice for any organization looking to build or upgrade their network systems with a dependable, high-speed Ethernet PHY solution.

Overall, the VSC8514XMK from Microchip Technology is a versatile, energy-efficient, and powerful solution for modern Gigabit Ethernet applications, offering the perfect blend of performance, integration, and reliability.

You May Also Be Interested in

Analog Devices Inc.
IC TELECOM INTERFACE 48LQFP
Lowest to $80.3487
IXYS
IC TELECOM INTERFACE 20SOIC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE / Telecom IC Ethernet Switch 672-FCBGA (27x27)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 53QFN
Lowest to $10.1449
MaxLinear Inc
IC TELECOM INTERFACE 176LQFP
Lowest to $150.6524
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Lowest to $39.7102
Microsemi Corporation
IC TELECOM INTERFACE 68PLCC / Telecom IC Switch 68-PLCC
Need more? Email Us
IXYS
IC TELECOM INTERFACE 28SOIC / Telecom IC Line Card Access Switch 28-SOIC
Lowest to $31.2813
Infineon Technologies
ACOUSTIC ECHO CANCELLER ACE
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.4395 $60.8790
5+ $24.9760 $124.8800
7+ $24.1955 $169.3685
9+ $23.4150 $210.7350
12+ $22.6345 $271.6140
15+ $20.2930 $304.3950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess