EN
  • EN
  • DE

MAX2991ECM+

Part No MAX2991ECM+
Manufacturer Maxim Integrated
Catalog Interface - Telecom
Description IC TXRX FRONT-END 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Purpose Analog Front-End Transceiver
Number of Circuits 1
Supply Voltage - Operating 3 V to 3.6 V
Operating Supply Current 36mA, 70mA
Power (Watts) 1.54W
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 48-LQFP/48-TQFP (7x7)
Includes Automatic Gain Control (AGC)
Win Source Part Number 143621-MAX2991ECM+
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX2991ECM+ CAD Model

Description

The MAX2991ECM+ from Maxim Integrated is a state-of-the-art power-line communication (PLC) analog front-end device designed to facilitate robust communication over electrical wiring. It is an integral component for applications such as smart grid infrastructure, home automation, and remote metering. This advanced IC is engineered to work in conjunction with a digital baseband, such as the MAX2992, to form a complete PLC modem solution.

Key Features

  • High Integration: The MAX2991ECM+ integrates a DAC, ADC, filters, and amplifiers, providing a compact solution that minimizes the need for external components.
  • Wide Frequency Range: It supports a wide frequency range of 10kHz to 490kHz, making it suitable for various PLC standards and custom applications.
  • Programmable Gain Amplifier: The on-chip programmable gain amplifier (PGA) allows for signal amplification adjustment, ensuring optimal performance across different line conditions.
  • Low Power Consumption: Designed with power efficiency in mind, it features a low-power standby mode, reducing energy consumption when the device is not in active use.
  • Robust Communication: With advanced signal processing, the MAX2991ECM+ ensures reliable data transmission even in noisy power-line environments.

Applications

  • Smart Grid and Energy Management
  • Automated Meter Reading (AMR)
  • Home Area Networks (HAN)
  • Building Automation
  • Street Lighting Control

The MAX2991ECM+ is available in a 48-pin LQFP package, providing a compact footprint for space-constrained applications. Its robust design and adherence to industry standards make it an excellent choice for developers looking to implement PLC technology in their products. With Maxim Integrated's reputation for quality and reliability, the MAX2991ECM+ is a superior solution for enabling communication over existing electrical infrastructure.

You May Also Be Interested in

Maxim Integrated
IC TELECOM INTERFACE 44TQFP / 3.3V E1/T1/J1 Line Interface
Lowest to $9.6525
IDT, Integrated Device Technology Inc
IC TELECOM INTERFACE 44TQFP
Lowest to $43.9850
Analog Devices Inc.
IC TELECOM INTERFACE 48LQFP
Lowest to $80.3487
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Lowest to $39.7102
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 56QFN
Lowest to $4.8972
Microchip Technology
IC TELECOM INTERFACE 48QFN
Lowest to $3.4763
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
MaxLinear Inc
IC TELECOM INTERFACE 64TQFP / Telecom IC Transceiver 64-PQFP (10x10)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.1134 $78.3402
6+ $21.4264 $128.5584
9+ $20.7565 $186.8085
12+ $20.0878 $241.0536
15+ $19.4179 $291.2685
20+ $17.4093 $348.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,705 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess