EN
  • EN
  • DE

LX1722CDB-TR

Part No LX1722CDB-TR
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Audio
Description Audio Amp Speaker 2-CH Stereo 60W Class-D 44-Pin SSOP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SSOP
Gain Bandwidth Product 7 MHz
Input Bias Current 1 µA
Input Offset Voltage (Vos) 5 mV
Maximum Operating Temperature 70 °C
Max Supply Voltage 25 V
Min Operating Temperature -20 °C
Min Supply Voltage 7 V
Mount Surface Mount
Nominal Supply Current 11 mA
Number of Pins 44
Packaging Tape & Reel
Power Supply Rejection Ratio (PSRR) 70 dB
Radiation Hardening No
RoHS Compliant
Voltage Gain 60 dB
Win Source Part Number 1073165-LX1722CDB-TR
Categories Linear - Amplifiers - Audio
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LX1722CDB-TR CAD Model

Description

The LX1722CDB-TR is a state-of-the-art integrated circuit from Microchip Technology, designed to cater to the demanding needs of modern electronic applications. It embodies precision, efficiency, and versatility, making it an ideal choice for developers looking to enhance their power management solutions.

This component is part of Microchip's expansive portfolio of semiconductor products and is specially crafted to provide reliable performance in a compact, surface-mount package. It is commonly utilized in applications such as consumer electronics, automotive systems, industrial controls, and communication devices, where consistent and dependable operation is paramount.

Key Features:

  • High Integration: The LX1722CDB-TR integrates multiple functions into a single chip, reducing the need for additional components and simplifying design efforts.
  • Power Efficiency: Designed with power conservation in mind, this IC helps in minimizing power losses and improving the overall efficiency of the system it is part of.
  • Durability: Built to withstand harsh conditions, the LX1722CDB-TR maintains its performance over a wide range of temperatures and operating environments.
  • Compact Form Factor: Its small size makes it ideal for space-constrained applications, allowing for more compact and streamlined designs.

Technical Specifications:

  • Package: The device is available in a convenient surface-mount package, ensuring ease of integration into various circuit designs.
  • Quality Assurance: Microchip Technology's commitment to quality means that each LX1722CDB-TR is manufactured to the highest standards, ensuring reliability and performance.
  • Support and Documentation: Comprehensive technical documentation and support are available, assisting designers in the implementation of the component within their projects.

The LX1722CDB-TR by Microchip Technology is not just a component; it's a solution that offers designers the quality, reliability, and innovation that have become synonymous with the Microchip brand. Whether you're developing cutting-edge technology or optimizing existing systems, the LX1722CDB-TR provides the performance and dependability needed to succeed in today's competitive marketplace.

You May Also Be Interested in

UTC
40mA 2-Channel 11Wx2@2Ω Class B HSIP-9B Audio Amplifiers RoHS
Lowest to $0.8004
UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.1962
THAT Corporation
4305Q16-U THAT Audio Amplifiers Pre-Trimmed Analog Engine IC - QSOP16 datasheet, inventory, & pricing.
Need more? Email Us
Wuxi Youda electronics Co.,LTD
25mWx4@4Ω HZIP-25 Audio Amplifiers RoHS
Lowest to $1.1730
STMicroelectronics
Triple Amplifier with DC Volume Control
Lowest to $5.3788
UTC
4mA 1.2Wx1@8Ω Class B DIP-8 Audio Amplifiers RoHS
Lowest to $0.1223
Texas Instruments
OPA1664AIDRG4 Texas Instruments Audio Amplifiers Quad sound plus low- power low-noise and datasheet, inventory, & pricing.
Lowest to $2.4739
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109
Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $8.1493

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1612 $65.2896
18+ $6.6967 $120.5406
27+ $6.4865 $175.1355
37+ $6.2774 $232.2638
48+ $6.0684 $291.2832
64+ $5.4412 $348.2368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,745 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess