EN
  • EN
  • DE

MAX4929EEEP+

Part No MAX4929EEEP+
Manufacturer Maxim Integrated
Catalog Linear - Video Processing
Description HDMI 2:1 Low-Frequency Translating Switch | IC SWITCH HDMI 2:1 20-QSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Type Video Switch
Applications DVI, HDMI Signal Switching
Mounting Style SMD
Manufacturer Package 20-SSOP
Supplier Device Package 20-QSOP
Family Part Number MAX4929
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1214005-MAX4929EEEP+
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4929EEEP+ CAD Model

Description

Maxim Integrated MAX4929EEEP+ Product Overview

The MAX4929EEEP+ is a high-performance HDMI/DVI low-frequency switch from Maxim Integrated, designed to meet the needs of advanced digital video applications. This device is specifically engineered to provide a reliable and efficient solution for routing high-definition digital video signals. Its compact package and exceptional switching capabilities make it an ideal choice for a variety of consumer electronics, including set-top boxes, DVD players, and personal computers.

At the heart of the MAX4929EEEP+ is its capability to switch digital video signals at low frequencies, ensuring minimal signal degradation and high signal integrity. The switch supports HDMI 1.3 and DVI 1.0 interfaces, making it versatile for both current and legacy video connections. This flexibility is crucial for designers who need to accommodate a wide range of video sources and displays.

The device features a 3:1 multiplexer/demultiplexer configuration, allowing for the selection of three different signal sources to one destination, or vice versa. This functionality is particularly useful in applications where multiple video inputs must be managed and directed to a single output without the need for manual switching.

One of the key advantages of the MAX4929EEEP+ is its low on-capacitance (CON) and low on-resistance (RON), which contribute to its high bandwidth and low insertion loss. This translates into clearer, more accurate video reproduction, even at high resolutions and fast data rates. The switch is also designed to minimize crosstalk, further preserving signal quality.

For ease of integration, the MAX4929EEEP+ operates over a single 3.3V supply, and its small 40-pin TQFN (6mm x 6mm) package saves valuable board space in densely packed designs. Additionally, the device is specified for operation over the -40°C to +85°C extended temperature range, ensuring reliable performance in a wide range of environments.

In summary, the Maxim Integrated MAX4929EEEP+ is a robust and versatile HDMI/DVI switch that offers exceptional video signal routing capabilities for high-definition applications. Its combination of high performance, compact size, and ease of use makes it a valuable component for designers looking to enhance their digital video systems.

You May Also Be Interested in

Availink Inc.
DVB-S2X/S2/S DEMODULATOR,GS IF
Need more? Email Us
MACOM Technology Solutions
IC CABLE DRIVER HD/SD 16QFN
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 48SQFN
Need more? Email Us
MACOM Technology Solutions
IC CABLE EQUALIZER SD 16SOIC
Need more? Email Us
MACOM Technology Solutions
IC VIDEO DGTL EQUALIZER 16QFN
Need more? Email Us
Seiko Epson Corporation
IC OLED CONTROLLER/MEMORY 64-QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80TQFP14
Need more? Email Us
MACOM Technology Solutions
IC VIDEO DRIVER 16SOIC
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7271 $53.8168
19+ $5.5196 $104.8724
29+ $5.3472 $155.0688
39+ $5.1747 $201.8133
50+ $5.0022 $250.1100
67+ $4.4847 $300.4749
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess