EN
  • EN
  • DE

LE88102KQC

Part No LE88102KQC
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description LE88102KQC / Telecom IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Microchip Technology
Package Bulk
Product Status Obsolete
Standard Package 1 pcs
ECCN OBSOLETE
Win Source Part Number 827508-LE88102KQC
Ultra Librarian 3D Model Ultra Librarian LE88102KQC CAD Model

Description

Microchip Technology's LE88102KQC: A Leading-Edge SLIC Solution

The LE88102KQC from Microchip Technology is a sophisticated Single-Line Subscriber Integrated Circuit (SLIC) designed to meet the rigorous demands of modern telecommunication applications. This high-performance SLIC offers a compact, cost-effective solution for implementing voice and data communication interfaces in a wide range of products.

The LE88102KQC is a key component in the deployment of Voice over IP (VoIP) services, as it provides the necessary interface between digital telephony systems and analog devices such as telephones, fax machines, and modems. With its robust design, the LE88102KQC ensures reliable operation in various environments, making it an ideal choice for both residential and business applications.

Featuring an integrated ringing generator, the LE88102KQC simplifies circuit design and reduces external component requirements. This leads to a reduction in both PCB space and overall system costs. Moreover, the LE88102KQC supports a wide range of battery voltages and offers programmable parameters, enabling designers to tailor the device to specific application needs.

The device's low power consumption is a testament to Microchip Technology's commitment to energy efficiency, which not only helps reduce operational costs but also aligns with global energy-saving initiatives. Furthermore, the LE88102KQC incorporates advanced protection circuits that safeguard against overcurrent and overvoltage conditions, ensuring the longevity and reliability of the end product.

To facilitate easy integration into existing designs, the LE88102KQC is available in a compact QFN package. This packaging not only conserves space but also allows for efficient thermal management, which is crucial for maintaining performance in high-density applications.

In summary, the LE88102KQC is a testament to Microchip Technology's expertise in telecommunication solutions, offering a blend of performance, efficiency, and reliability that is essential for today's communication infrastructure. Whether you are developing VoIP gateways, PBX systems, or any other telephony-related product, the LE88102KQC stands as a top-tier choice for your SLIC needs.

You May Also Be Interested in

Microsemi Corporation
IC TELECOM INTERFACE 68PLCC / Telecom IC Switch 68-PLCC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 48QFN
Lowest to $3.4763
Maxim Integrated
IC TELECOM INTERFACE 100LQFP / Quad E1 Transceiver
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 68QFN / Telecom IC Ethernet 68-QFN (8x8)
Lowest to $5.8209
Broadcom Limited
1TB ETHERNET CONNECTIVITY SWITCH / Telecom IC Ethernet Switch
Lowest to $1,451.4799
Skyworks Solutions Inc.
IC TELECOM INTERFACE 38QFN
Lowest to $2.1450
IDT, Integrated Device Technology Inc
IC TELECOM INTERFACE 44TQFP
Lowest to $43.9850
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Lowest to $39.7102
IXYS
IC TELECOM INTERFACE 28SOIC / Telecom IC Line Card Access Switch 28-SOIC
Lowest to $31.2813

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.8048 $62.4624
30+ $3.9420 $118.2600
46+ $3.8196 $175.7016
63+ $3.6960 $232.8480
81+ $3.5724 $289.3644
109+ $3.2028 $349.1052
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,380 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess