EN
  • EN
  • DE

USB2601-NU-05

Part No USB2601-NU-05
Manufacturer Microchip Technology
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 128TQFP / Controller Interface 128-TQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Applications Controller
Voltage - Supply 3.3V
Package / Case 128-TQFP
Supplier Device Package 128-TQFP (14x14)
Mounting Type Surface Mount
Base Product Number USB2601
Standard Package 90 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.39.0001
Win Source Part Number 396443-USB2601-NU-05
Ultra Librarian 3D Model Ultra Librarian USB2601-NU-05 CAD Model

Description

Microchip Technology USB2601-NU-05 Product Overview

The USB2601-NU-05 from Microchip Technology is a state-of-the-art USB 2.0 Flash Media Controller designed to bridge the gap between high-speed data transfer and versatile media storage. This cutting-edge device is specifically tailored for applications requiring efficient interfacing with a variety of flash media cards, making it an ideal solution for embedded systems, computing, and consumer electronics.

Key Features:

  • Integrated USB 2.0 Transceiver: The controller boasts a built-in full-speed and hi-speed transceiver, ensuring compatibility with USB 2.0 specifications and delivering fast data transfer rates of up to 480 Mbps.
  • Multiple Flash Media Support: It supports a wide range of flash media formats, including Secure Digital (SD), MultiMediaCard (MMC), Memory Stick (MS), and CompactFlash (CF), providing versatility for designers and end-users alike.
  • Advanced Error Correction: The USB2601-NU-05 is equipped with sophisticated error correction capabilities, enhancing data integrity and reliability during transfers.
  • Easy Integration: With its small form factor and minimal external component requirements, this controller is designed for seamless integration into existing systems, simplifying the design process.
  • Customizable Firmware: Users can take advantage of the customizable firmware to tailor the controller's performance to specific application needs, ensuring optimal functionality.

The USB2601-NU-05 is not only a powerful tool for developers looking to incorporate flash media capabilities into their products but also for consumers seeking a reliable and fast means of data storage and transfer. The controller's robust design and compatibility with various operating systems make it a versatile choice for a multitude of USB interfacing applications. Microchip Technology's commitment to quality ensures that the USB2601-NU-05 delivers consistent performance and durability, making it a valuable component in any tech enthusiast's toolkit.

Whether you're developing a digital camera, a portable media player, or a sophisticated IoT device, the USB2601-NU-05 offers the functionality and reliability needed to manage your data effectively.

You May Also Be Interested in

Intel
DIGITAL TRANSMISSION INTERFACE
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN
Lowest to $4.0201
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Lowest to $44.8313
Rochester Electronics
PARALLEL I/O PORT, 24 I/O, NMOS, / Interface
Need more? Email Us
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN / HDMI Redriver, Level Shifter Interface 32-TQFN (3x6)
Need more? Email Us
IDT, Integrated Device Technology Inc
IC INTFACE SPECIALIZED SGNL COND
Lowest to $4.8174
NXP / Nexperia
IC INTERFACE SPECIALIZED 40MHZ / Interface
Lowest to $586.4662
Texas Instruments
IC INTERFACE SPECIALIZED 20TSSOP / Buffer Interface 20-TSSOP
Lowest to $2.1224

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess