EN
  • EN
  • DE

MC10EP445FAG

Part No MC10EP445FAG
Manufacturer ON Semiconductor
Catalog Interface - Specialized
Description Serial/Parallel Converter -40°C to 85°C 32-Pin LQFP Tray / IC CONV 8BIT SER/PAR ECL 32LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Tray
Applications Data Management
Interface Differential
Operating Supply Voltage 3 V ~ 5.5 V
Package 32-LQFP
Manufacturer Package 32-LQFP (7x7)
Mounting SMD
Win Source Part Number 787667-MC10EP445FAG
Popularity Medium
Supply and Demand Status Limited
Family Name MC10EP445
Introduction Date November 19, 2001
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC10EP445FAG CAD Model

Description

The MC10EP445FAG, from ON Semiconductor, is a high-performance, 3.3V ECL to CMOS translator integrated circuit designed to meet the rigorous demands of high-speed communication and data processing environments. This device is part of ON Semiconductor's 10EP series, renowned for its exceptional quality, reliability, and speed.

Key Features

  • Versatile Voltage Operation: The MC10EP445FAG operates at a 3.3V supply voltage, providing compatibility with low-voltage systems while maintaining high-speed performance.
  • High-Speed Data Rates: This translator is capable of handling data rates up to 3.2 Gbps, making it suitable for high-speed data transmission applications.
  • Low Power Consumption: Designed for power efficiency, the MC10EP445FAG consumes minimal power, reducing thermal footprint and improving system reliability.
  • Robust ESD Protection: The device includes built-in electrostatic discharge (ESD) protection circuitry, safeguarding it against static damage and enhancing its durability.
  • Temperature Range: It operates over an industrial temperature range, ensuring consistent performance even under extreme conditions.

Applications

The MC10EP445FAG is ideal for a variety of applications where high-speed signal translation from ECL to CMOS levels is required. Typical applications include:

  • High-speed networking equipment
  • Telecommunication infrastructure
  • Data processing systems
  • Test and measurement equipment
  • Automated test equipment (ATE)

Quality and Environmental Compliance

ON Semiconductor is committed to environmental stewardship and the MC10EP445FAG is no exception. It is RoHS compliant, ensuring that it meets the latest environmental standards by restricting the use of certain hazardous substances. Additionally, the device is lead-free, further contributing to its environmental compliance without compromising on performance.

Package and Availability

The MC10EP445FAG comes in a 32-lead LQFP package, which provides a compact footprint and is suitable for space-constrained applications. ON Semiconductor's commitment to quality is reflected in the device's availability and support, ensuring that customers can rely on this translator for their critical design needs.

You May Also Be Interested in

Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
Nuvoton Technology Corporation of America
IC INTERFACE SPECIALIZED / Interface
Lowest to $4.6928
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN / HDMI Redriver, Level Shifter Interface 32-TQFN (3x6)
Need more? Email Us
Broadcom Limited
IC INTERFACE SPECIALIZED USB / Interface
Need more? Email Us
Rochester Electronics
PARALLEL I/O PORT, 24 I/O, NMOS, / Interface
Need more? Email Us
NXP / Nexperia
LOW POWER DISPLAYPORT TO VGA ADA / Interface
Lowest to $32.2430
Texas Instruments
IC INTERFACE SPECIALIZED 16SOIC / Translating Switch Interface 16-SOIC
Lowest to $1.7820
Texas Instruments
IC INTERFACE SPECIALIZED 20TSSOP / Buffer Interface 20-TSSOP
Lowest to $2.1224
Microchip Technology
IC SMART CARD CTLR 16QFN / Interface
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.7389 $74.2167
6+ $20.2986 $121.7916
9+ $19.6643 $176.9787
13+ $19.0299 $247.3887
16+ $18.3956 $294.3296
22+ $16.4926 $362.8372
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,560 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess