EN
  • EN
  • DE

STK433-130N-E

Part No STK433-130N-E
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Audio
Description IC AMP CLSS AB STEREO 150W 15SIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr ON Semiconductor
Package Bulk
Product Status Obsolete
Type Class AB
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 150W x 2 @ 6Ohm
Voltage - Supply 0V ~ 71.5V
Features Mute, Standby
Mounting Type Through Hole
Package / Case 15-SIP Formed Leads
Base Product Number STK433
Standard Package 20 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 678547-STK433-130N-E
Ultra Librarian 3D Model Ultra Librarian STK433-130N-E CAD Model

Description

STK433-130N-E Audio Power Amplifier

The STK433-130N-E from ON Semiconductor is a high-quality audio power amplifier integrated circuit designed for robust performance and reliability. This advanced hybrid IC incorporates a built-in muting function and a pure complementary PNP and NPN transistor output stage, offering an exceptional audio experience with minimal distortion.

Key Features:

  • Power Output: The STK433-130N-E delivers a substantial power output, ensuring clear and powerful sound reproduction suitable for a wide range of audio applications.
  • Efficiency: With its class AB amplifier design, it offers a perfect balance between efficiency and sound quality, providing an excellent thermal stability.
  • Integrated Muting Function: The built-in muting function allows for noise-free power on and off transitions, preventing any unwanted pops or clicks that can occur with other amplifiers.
  • Compact Size: The hybrid package is designed to be compact, making it an ideal choice for space-constrained applications while still delivering high-quality audio amplification.
  • Easy Implementation: The STK433-130N-E is designed for straightforward implementation into various audio systems without the need for complex external circuitry.
  • Wide Supply Voltage Range: It operates over a broad supply voltage range, accommodating a variety of power sources and ensuring versatile usage across different systems.

Applications:

The STK433-130N-E is well-suited for an array of audio applications, including but not limited to:

  • Home theater systems
  • Mini and micro component systems
  • Television sound systems
  • Other consumer audio electronics

Technical Specifications:

Parameter Value Output Power Up to 150W (depending on conditions) Operating Voltage ±35V to ±60V Package STK

For those seeking a reliable and high-performing audio amplifier solution, the STK433-130N-E from ON Semiconductor is an excellent choice that combines quality, efficiency, and ease of use in a single compact package.

You May Also Be Interested in

Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874
Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463
UTC
100mWx1@25Ω SOIC-28-300mil Audio Amplifiers RoHS
Lowest to $0.4075
ams
IC AMP CLASS AB STEREO 24QFN
Lowest to $35.9182
Texas Instruments
Smart Amp | IC AUD AMP DGTL 20W 48VQFN
Lowest to $7.1159
Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2038
Rohm Semiconductor
IC AMP D STER 2.3W VQFN024V4040
Lowest to $2.2918
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109
Texas Instruments
Stereo 11W Audio Power Amplifier | IC AMP AUDIO PWR 11W AB TO263-7
Lowest to $8.5038

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.8692 $65.6076
7+ $17.9440 $125.6080
10+ $17.3832 $173.8320
14+ $16.8225 $235.5150
18+ $16.2617 $292.7106
24+ $14.5795 $349.9080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess