EN
  • EN
  • DE

LTM2882MPY5PBF

Part No LTM2882MPY5PBF
Manufacturer Linear Technology
Catalog Interface - Specialized
Description Complete Isolated RS232 uModule Transceiver + Power
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package BGA
Data Rate 1 Mbps
Maximum Operating Temperature 105 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Nominal Supply Current 21 mA
Number of Pins 32
Number of Receivers 2
Number of Transceivers 1
Number of Transmitters 2
RoHS Compliant
Win Source Part Number 1030603-LTM2882MPY5PBF
Categories Interface - Specialized
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTM2882MPY5PBF CAD Model

Description

The LTM2882MPY5PBF is a robust and high-performance isolated USB transceiver module from Linear Technology, a brand of Analog Devices, that provides complete galvanic isolation for USB data lines and power. This innovative component is designed to break ground loops and reduce noise in applications that require a high degree of electrical isolation, such as industrial control systems, medical equipment, and harsh environment data communication.

Key Features:

  • Integrated Isolation: The LTM2882MPY5PBF features 2,500V RMS of galvanic isolation between the USB interface and the host controller, ensuring protection against high voltage spikes and ground potential differences.
  • Isolated Power: It comes with an integrated, low emission, isolated DC/DC converter that provides up to 2.5W of isolated power at 5V output, eliminating the need for an external isolated power supply.
  • USB 2.0 Compatibility: The device supports full-speed (12Mbps) and low-speed (1.5Mbps) USB operation, making it compatible with most USB 2.0 devices.
  • Robust Operation: With an operating temperature range of -55°C to +105°C, the LTM2882MPY5PBF is suitable for extreme environments and meets the requirements for industrial and military applications.
  • Automatic Enumeration: The module includes an automatic enumeration feature that simplifies the USB connection process by managing the USB protocol and bus timing requirements.

Applications:

  • Industrial Control Systems
  • Medical Devices
  • Test and Measurement Equipment
  • Noise-Sensitive Data Communications

The LTM2882MPY5PBF is housed in a compact 32-pin LGA package, making it suitable for space-constrained applications. Its ease of use, combined with its powerful features, makes it an ideal solution for designers looking to add USB connectivity with electrical isolation in their systems. With its robust design and integrated power supply, the LTM2882MPY5PBF is a versatile component that enhances system reliability and simplifies design complexity.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / Interface
Need more? Email Us
Nuvoton Technology Corporation of America
IC INTERFACE SPECIALIZED / Interface
Lowest to $4.6928
Rochester Electronics
PARALLEL I/O PORT, 24 I/O, NMOS, / Interface
Need more? Email Us
IDT, Integrated Device Technology Inc
IC INTFACE SPECIALIZED SGNL COND
Lowest to $4.8174
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
Intel
PCI-TO ISA/IDE XCELERATOR(PIIX4E
Lowest to $13.4465
Intel
DIGITAL TRANSMISSION INTERFACE
Need more? Email Us
Infineon Technologies
SAB82538 - HSCX HIGH-LEVEL SERI / Interface
Need more? Email Us
Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess