EN
  • EN
  • DE

LA73024AV-MPB-E

Part No LA73024AV-MPB-E
Manufacturer ON Semiconductor
Catalog Linear - Video Processing
Description VIDEO INTERFACE ICS / Video IC Package
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 876678-LA73024AV-MPB-E
Ultra Librarian 3D Model Ultra Librarian LA73024AV-MPB-E CAD Model

Description

ON Semiconductor LA73024AV-MPB-E

The ON Semiconductor LA73024AV-MPB-E is a high-performance, automotive-grade audio processing integrated circuit designed to meet the rigorous demands of modern vehicle audio systems. This advanced component is engineered to provide superior sound quality and reliability for automotive infotainment and sound systems, ensuring an immersive audio experience for drivers and passengers alike.

At the heart of the LA73024AV-MPB-E lies a powerful audio signal processing core capable of handling a wide range of audio functions with finesse. This IC features multiple audio inputs and outputs, allowing for versatile connectivity with various audio sources and peripherals. Its robust design includes built-in protection features such as overvoltage, undervoltage, and thermal shutdown, which safeguard the IC and the audio system against potential damage from electrical anomalies.

Key features of the LA73024AV-MPB-E include:

  • High-quality audio signal processing for crisp and clear sound reproduction.
  • Multiple input and output channels for flexible audio routing and integration.
  • Advanced protection circuitry to ensure long-term reliability and performance.
  • Automotive-grade construction designed to withstand harsh operating conditions.
  • Low power consumption for energy-efficient operation in vehicle environments.

The IC's compact form factor makes it an ideal choice for space-constrained automotive applications, allowing designers to integrate high-quality audio processing into even the most compact of vehicle cabins. With its focus on audio fidelity, the LA73024AV-MPB-E supports a range of audio formats and is compatible with the latest digital audio sources, ensuring seamless integration with modern multimedia systems.

Whether it's for a premium car audio system, an in-vehicle entertainment setup, or any other automotive audio application, the ON Semiconductor LA73024AV-MPB-E stands out as a robust and reliable solution. Its combination of advanced audio processing capabilities, protection features, and automotive-grade reliability makes it the go-to choice for manufacturers looking to enhance the audio experience in their vehicles.

You May Also Be Interested in

Seiko Epson Corporation
IC VIDEO DISPLAY DRIVER CHIP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Availink Inc.
DVB-S2X/S2/S DEMODULATOR,GS IF
Need more? Email Us
Semtech Corporation
AVP2000T-IBE3 Semtech Video ICs BLUERIVER AVOIP TCVR WITH PROCESSING datasheet, inventory, & pricing.
Lowest to $147.7612
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP14
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80TQFP14
Need more? Email Us
MACOM Technology Solutions
IC CABLE EQUALIZER SD 16SOIC
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.1517 $66.4551
7+ $18.1762 $127.2334
10+ $17.6080 $176.0800
14+ $17.0397 $238.5558
18+ $16.4726 $296.5068
24+ $14.7678 $354.4272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,950 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess