EN
  • EN
  • DE

VSC8574XKS-02

Part No VSC8574XKS-02
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 256BGA / Telecom IC Ethernet 256-PBGA (17x17)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface>Telecom
Manufacturer Microchip Technology
Packaging Tray
Function Ethernet
Interface GMII, SerDes, TBI
Number of Circuits 4
Voltage - Supply 1V, 2.5V
Mounting Surface Mount
Case / Package 256-BGA
Supplier Device Package 256-PBGA (17x17)
Base Product Number VSC8574
RoHS Status ROHS3 Compliant
MSL Level 4 (72 Hours)
ECCN 5A991B1
HTSUS 8542.39.0001
Standard Package 90
Win Source Part Number 1322015-VSC8574XKS-02
Ultra Librarian 3D Model Ultra Librarian VSC8574XKS-02 CAD Model

Description

Microchip Technology's VSC8574XKS-02

Microchip Technology's VSC8574XKS-02 is a cutting-edge, quad-port Gigabit Ethernet PHY transceiver that boasts an array of features designed to meet the rigorous demands of modern network infrastructure. This advanced product is tailored for a multitude of applications, including enterprise networking, industrial automation, and telecommunications systems.

The VSC8574XKS-02 is built on Microchip's innovative EcoEthernet™ technology, which provides energy efficiency without compromising on performance. It supports the IEEE 802.3az standard for Energy Efficient Ethernet (EEE), allowing for reduced power consumption during periods of low data activity. This makes it an ideal choice for eco-conscious enterprises looking to minimize their environmental impact while maintaining high-speed network capabilities.

One of the standout features of the VSC8574XKS-02 is its support for both copper and fiber media types, offering exceptional flexibility in deployment. This dual-media capability ensures that the transceiver can be integrated seamlessly into a wide range of networking environments, whether upgrading existing infrastructure or implementing new installations.

The device also incorporates Microchip's VeriTime™ technology, which delivers highly accurate IEEE 1588v2 time synchronization. This feature is particularly beneficial for time-sensitive applications such as industrial control systems, where precise timing is crucial for operational efficiency and safety.

In addition to its technical prowess, the VSC8574XKS-02 is designed with ease of use in mind. It features an integrated crosspoint switch that simplifies board layout and reduces the complexity of multi-port configurations. The device also supports multiple MAC interfaces, including RGMII, MII, and SGMII, providing designers with the flexibility to choose the most suitable interface for their specific application requirements.

Overall, the VSC8574XKS-02 from Microchip Technology is a robust and versatile solution for any organization seeking to enhance their network infrastructure with a high-performance, energy-efficient, and highly synchronized Gigabit Ethernet PHY transceiver.

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE 56QFN
Lowest to $4.8972
Microchip Technology
IC TELECOM INTERFACE 36QFN / Telecom IC
Lowest to $2.3284
IDT, Integrated Device Technology Inc
IC TELECOM INTERFACE 128TQFP
Lowest to $87.2013
Skyworks Solutions Inc.
IC TELECOM INTERFACE 38QFN
Lowest to $2.1450
Microchip Technology
IC TELECOM INTERFACE 53QFN
Lowest to $10.1449
Infineon Technologies
ACOUSTIC ECHO CANCELLER ACE
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 40QFN
Lowest to $12.1593
Microchip Technology
IC TELECOM INTERFACE / Telecom IC Ethernet Switch 672-FCBGA (27x27)
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $120.0000 $120.0000
2+ $115.4888 $230.9776
3+ $110.9775 $332.9325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess