EN
  • EN
  • DE

LS1240AD

Part No LS1240AD
Manufacturer STMicroelectronics
Catalog Interface - Telecom
Description IC RINGER ELECTRONIC 2TONE 8-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Purpose Tone Ringer
Number of Circuits 1
Supply Voltage - Operating 26V
Operating Supply Current 30mA
Temperature Range - Operating -40°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 072139-LS1240AD
Ultra Librarian 3D Model Ultra Librarian LS1240AD CAD Model

Description

The LS1240AD is a cutting-edge electronic component manufactured by STMicroelectronics, a leader in the semiconductor industry. This product is designed to cater to the needs of modern electronic systems, providing a solution that is both efficient and reliable. The LS1240AD is a testament to STMicroelectronics' commitment to innovation and quality in the field of electronic components.

Key Features

  • High Performance: The LS1240AD is built to deliver top-notch performance, ensuring that electronic systems function at their best.
  • Energy Efficient: With energy efficiency in mind, this component helps in reducing the overall power consumption of the systems it is integrated into.
  • Durability: Manufactured with robust materials, the LS1240AD stands up to the rigors of continuous operation, contributing to the longevity of the product.
  • Compact Design: The small footprint of the LS1240AD makes it an ideal choice for space-constrained applications, allowing for more efficient use of PCB real estate.

Applications

The versatility of the LS1240AD allows it to be used in a wide range of applications, including but not limited to:

  • Consumer Electronics
  • Telecommunication Systems
  • Automotive Technologies
  • Industrial Controls

Technical Specifications

The LS1240AD is equipped with technical specifications that make it suitable for a variety of demanding applications. These specifications include:

  • Operating Temperature Range
  • Supply Voltage Range
  • Output Current Capacity
  • Package Type and Dimensions

Quality and Support

STMicroelectronics provides comprehensive support for the LS1240AD, including detailed datasheets, application notes, and technical assistance. Customers can rely on the quality assurance of STMicroelectronics, as the company adheres to strict industry standards for manufacturing and testing of its products.

For more information on the LS1240AD, including purchasing options and pricing, please visit the STMicroelectronics website or contact an authorized distributor.

You May Also Be Interested in

Skyworks Solutions Inc.
IC TELECOM INTERFACE 40QFN
Lowest to $12.1593
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 56QFN
Lowest to $4.8972
IXYS
IC TELECOM INTERFACE 20SOIC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 48QFN
Lowest to $3.4763
Maxim Integrated
IC TELECOM INTERFACE 44TQFP / 3.3V E1/T1/J1 Line Interface
Lowest to $9.6525
Skyworks Solutions Inc.
IC TELECOM INTERFACE 38QFN
Lowest to $2.1450
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
MaxLinear Inc
IC TELECOM INTERFACE 64TQFP / Telecom IC Transceiver 64-PQFP (10x10)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess