Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1178922-HCF4030
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HCF4030 CAD Model

Description

STMicroelectronics HCF4030 Quad Exclusive OR Gate

The HCF4030 from STMicroelectronics is a high-performance integrated circuit featuring a quad 2-input exclusive OR (XOR) gate functionality. This versatile chip is designed to operate over a broad voltage range from 3V to 15V and offers the advantage of standardized symmetrical output characteristics.

Made using silicon gate C2MOS technology, the HCF4030 ensures reliable performance and robustness. The chip is particularly suitable for applications requiring logical comparisons, parity generation and checkers, or for any function where the output condition is dependent on an odd number of inputs being at a particular logic level.

The HCF4030 provides four independent XOR gates in a single package, each gate having two inputs. XOR gates are fundamental components in digital electronics, often used in arithmetic logic units (ALUs) for adding binary numbers and in various encoding and decoding systems. The XOR function is unique in that it outputs a high level only when an odd number of inputs are high, making it invaluable for digital systems that require this kind of conditional logic.

Key features of the HCF4030 include:

  • Medium-speed operation: The device operates at a speed comparable to other standard logic families, making it suitable for a wide range of applications.
  • Low power dissipation: With CMOS technology, the HCF4030 exhibits minimal power consumption, especially when in a static state, contributing to energy-efficient designs.
  • High noise immunity: The inherent characteristics of CMOS technology provide a high degree of immunity to electrical noise, which is crucial for reliable operation in industrial and automotive environments.
  • Wide operating voltage range: Its ability to operate across a range of voltages from 3V to 15V makes it versatile for use in systems with different power levels.

The HCF4030 is available in different package options including DIP (Dual In-line Package) and SOIC (Small Outline Integrated Circuit), providing flexibility for various PCB layouts and space requirements. This IC is ideal for designers looking for a dependable and versatile component to implement exclusive OR functions in their digital logic circuits.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention