EN
  • EN
  • DE

HCF4033BEY

Part No HCF4033BEY
Manufacturer STMicroelectronics
Description 7-SEGMENT DISPLAY OUTPUTS DECADE COUNTERS/DIVIDERS WITH DECODED
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1178923-HCF4033BEY
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HCF4033BEY CAD Model

Description

The HCF4033BEY is a high-quality integrated circuit produced by STMicroelectronics, a leader in the semiconductor industry. This device is a CMOS counter/divider component that is part of the 4000 series logic family, designed for use in a wide range of electronic applications that require reliable and precise counting operations.

Key Features

  • Counter Type: The HCF4033BEY is a 5-stage Johnson decade counter with a decoder which converts the Johnson code to a 7-segment decoded output for driving one stage in a numerical display.
  • Supply Voltage Range: This versatile component operates over a broad supply voltage range from 3V to 18V, which makes it suitable for battery-operated devices as well as for standard logic level circuits.
  • High-Speed Operation: It is capable of high-speed operation, ensuring quick counting and response times, which is essential for applications requiring fast data processing.
  • Low Power Consumption: The HCF4033BEY is designed with power efficiency in mind, featuring low power consumption that is ideal for portable and energy-sensitive applications.
  • Output Capability: The decoded outputs can drive up to 10 LSTTL loads, making it compatible with most logic families and capable of interfacing with various types of electronic components.
  • Package Type: Available in a standard DIP (Dual In-line Package), the HCF4033BEY is easy to handle and integrate into a wide variety of electronic systems.

Applications

The HCF4033BEY is suitable for applications that require counting and display driving capabilities. It is commonly used in:

  • Time-delay circuits
  • Sequential timing
  • Timekeepers and clocks
  • Electronic meters (e.g., frequency, voltage, etc.)
  • Automated systems that require a visual numerical output

With its robust design and flexible functionality, the HCF4033BEY from STMicroelectronics is an excellent choice for designers and engineers looking to incorporate a reliable counting solution into their electronic projects or products.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess