EN
  • EN
  • DE

HCF4051

Part No HCF4051
Manufacturer STMicroelectronics
Description ANALOG MULTIPLEXERS-DEMULTIPLEXERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1178930-HCF4051
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HCF4051 CAD Model

Description

STMicroelectronics HCF4051 8-Channel Analog Multiplexer/Demultiplexer

The HCF4051 from STMicroelectronics is a versatile integrated circuit designed for efficient multiplexing and demultiplexing of analog and digital signals. It is part of the 4000 series CMOS logic family, renowned for its low power consumption and high noise immunity. This device is particularly useful in applications where multiple inputs need to be connected to a single output or vice versa, without the need for multiple switches or relays.

Key Features

  • Multiple Channel Configuration: The HCF4051 features an 8-channel configuration, which allows for eight different signals to be routed through a single common channel.
  • Bi-Directional Operation: This device can operate as either a multiplexer or a demultiplexer, making it highly versatile for various signal routing applications.
  • Wide Operating Voltage: It supports a wide operating voltage range from 3V to 20V, accommodating a broad spectrum of logic levels and power supplies.
  • Low Power Consumption: As a member of the CMOS family, the HCF4051 boasts low power consumption, which is crucial for battery-operated devices and power-sensitive applications.
  • Analog and Digital Compatibility: The multiplexer/demultiplexer can handle both analog signals and digital signals, providing flexibility for mixed-signal applications.

Applications

The HCF4051 is suitable for a wide range of applications, including but not limited to:

  • Data acquisition systems
  • Signal routing in communication devices
  • Audio/Video switching
  • Function generators
  • Industrial control systems

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products, and the HCF4051 is no exception. It is built to meet stringent industry standards, ensuring reliability and performance in even the most demanding environments.

Conclusion

The HCF4051 8-Channel Analog Multiplexer/Demultiplexer is a practical solution for complex signal routing requirements. Its low power consumption, high voltage range, and compatibility with both analog and digital signals make it an ideal choice for designers looking to maximize functionality while maintaining efficiency and reliability.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess