EN
  • EN
  • DE

HCF4053BE

Part No HCF4053BE
Manufacturer STMicroelectronics
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0107+
Reference case DIP
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
RoHS State Request Verification
Win Source Part Number 714322-HCF4053BE
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HCF4053BE CAD Model

Description

STMicroelectronics HCF4053BE Triple 2-Channel Analog Multiplexer/Demultiplexer

The HCF4053BE is a versatile integrated circuit designed and manufactured by STMicroelectronics. This high-performance device is a triple 2-channel analog multiplexer/demultiplexer with a variety of applications in analog signal switching. It is part of the CMOS family and is known for its low power consumption and high noise immunity, making it a reliable choice for designers and engineers.

The HCF4053BE features three separate digital select inputs (S1, S2, and S3), and each one controls a pair of analog inputs/outputs (Y0, Y1, X, Z). These inputs/outputs are bidirectional, enabling the device to act as either a multiplexer or a demultiplexer. The multiplexer function allows one of two inputs to be selected and passed through to the output, while the demultiplexer function takes a single input and directs it to one of the two outputs, based on the state of the select input.

With a wide analog input voltage range and the ability to handle both digital and analog signals, the HCF4053BE is incredibly flexible. It can be used in a variety of applications, including signal gating, chopping, modulation or demodulation (modem), and signal multiplexing for analog-to-digital and digital-to-analog conversion systems.

The device operates over a wide supply voltage range from 3V to 20V, making it suitable for battery-operated devices as well as for standard logic voltage levels. Its low "ON" resistance and very low "OFF" leakage current ensure efficient and accurate signal processing. The HCF4053BE also boasts excellent linearity, which preserves the integrity of the analog signal, an essential feature for high-fidelity audio applications and precise data acquisition systems.

For ease of integration into various designs, the HCF4053BE is available in a 16-pin dual-in-line package. Its pin configuration is standardized and clearly marked, simplifying the design and prototyping phases. Whether used in consumer electronics, instrumentation, or communication systems, the HCF4053BE from STMicroelectronics is a reliable and flexible solution for your analog signal switching needs.

For detailed specifications and application circuits, designers should refer to the official datasheets and product manuals provided by STMicroelectronics.

You May Also Be Interested in

Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 16SOIC
Need more? Email Us
Maxim Integrated
DUAL SPDT ANALOG SWITCHES / Circuit IC Switch
Lowest to $16.1504
Renesas Electronics America
IC SW SPST-NO/NCX4 35OHM 16TSSOP
Lowest to $5.8209
Intersil
IC SW SPST-NO/NCX2 45OHM 16SOIC
Lowest to $43.4853
Renesas Electronics America
IC SWITCH SPST-NCX4 175OHM 16DIP
Lowest to $2.5826
Intersil
IC MUX 16:1 100OHM 28SOIC
Lowest to $24.5403
Renesas Electronics America
IC MUX 8:1 100OHM 16TSSOP
Lowest to $1.1964
Maxim Integrated
IC MUX DUAL 8:1 100OHM 28PLCC
Lowest to $58.6467
Renesas Electronics America
IC SW SPST-NCX4 85OHM 16TSSOP
Lowest to $3.8983

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess