EN
  • EN
  • DE

HCF4060

Part No HCF4060
Manufacturer STMicroelectronics
Description 14-stage ripple carry binary counter/divider and oscillator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1178937-HCF4060
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HCF4060 CAD Model

Description

STMicroelectronics HCF4060 14-stage Ripple Carry Binary Counter/Divider and Oscillator

The HCF4060 is a highly versatile integrated circuit from STMicroelectronics, designed to provide a 14-stage ripple carry binary counter/divider and oscillator functionality in a single package. This IC is part of the CMOS family, which is renowned for its low power consumption and high noise immunity. It is an ideal choice for a wide range of applications, from simple time delays to frequency division and timekeeping.

At the heart of the HCF4060 is an oscillator configuration that allows it to be used with an external resistor and capacitor to set up an RC oscillator. The frequency of the oscillator is determined by the values of the resistor (R) and capacitor (C) connected to the device. This makes the HCF4060 highly customizable, allowing designers to tailor the oscillation frequency to their specific needs.

The binary counter feature of the HCF4060 is capable of handling 14 stages of division, which means it can divide the oscillator frequency by a factor of up to 2^14, or 16384. This division is carried out by the ripple counter, which provides outputs at Q0 to Q13. These outputs can be used for a variety of purposes, such as generating timing sequences, producing a clock signal for other digital circuits, or acting as a frequency divider in communication systems.

Constructed with silicon gate C2MOS technology, the HCF4060 ensures stable operation over a wide operating voltage range of 3V to 15V. It is available in a variety of packages, including DIP, SOIC, and TSSOP, making it suitable for both through-hole and surface-mount applications. The HCF4060's robust design also means it features latch-up protection, ensuring reliable operation even in the most demanding of environments.

In summary, the STMicroelectronics HCF4060 is a highly functional and reliable component for designers who require an adjustable frequency oscillator and a binary counter/divider. Its low power consumption, high noise immunity, and flexible configuration options make it an excellent choice for a wide array of electronic designs.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3708 $59.3280
385+ $0.3038 $116.9630
590+ $0.2945 $173.7550
810+ $0.2853 $231.0930
1,050+ $0.2760 $289.8000
1,405+ $0.2472 $347.3160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,000 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess