EN
  • EN
  • DE

HCF4060BM

Part No HCF4060BM
Manufacturer STMicroelectronics
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1232+
Reference case SOP16
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 745952-HCF4060BM
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HCF4060BM CAD Model

Description

The HCF4060BM is a highly versatile integrated circuit from STMicroelectronics, designed to serve a wide array of applications within the realm of electronic devices. This robust 14-stage ripple-carry binary counter/divider and oscillator provides a perfect solution for timing and counting operations in various systems.

Key Features

  • Wide Voltage Range: The device operates on a voltage range from 3V to 18V, making it suitable for both low and high voltage applications.
  • High Count Frequency: With the ability to handle high-speed operations, the HCF4060BM can count at a high frequency, making it ideal for precise timing tasks.
  • Oscillator Configuration: The built-in oscillator is designed for a stable operation over a wide range of temperature and component variations, which can be configured with external RC components.
  • Reset Function: It features a master reset to clear the entire counter, allowing the system to return to a zero state whenever necessary.
  • Multiple Outputs: The device provides a variety of outputs from different stages, which can be used for timing sequences, driving external circuits, or further counting divisions.

Applications

The HCF4060BM is particularly useful in applications that require precise timing and counting such as:

  • Time-delay circuits
  • Frequency dividers
  • Time sequencers
  • Alarm systems
  • Consumer electronics

Quality and Reliability

STMicroelectronics is known for its commitment to quality and reliability. The HCF4060BM is manufactured to the highest standards to ensure stable performance and longevity, even under varying conditions and in harsh environments. This makes it a suitable choice for both commercial and industrial applications where consistent operation is critical.

Whether you are designing a simple time-delay circuit or a complex sequencing system, the HCF4060BM from STMicroelectronics offers a reliable and efficient solution that can be easily integrated into a wide range of electronic projects.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3199 $59.1815
445+ $0.2622 $116.6790
685+ $0.2541 $174.0585
940+ $0.2460 $231.2400
1,215+ $0.2379 $289.0485
1,625+ $0.2137 $347.2625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,900 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess