Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type XOR (Exclusive OR)
Number of Circuits 4
Number of Inputs 2
Supply Voltage - Operating 3 V to 20 V
Current - Quiescent (Max) 20μA
Current - Output High, Low 6.8mA, 6.8mA
Logic Level - Low 1.5 V to 4 V
Logic Level - High 3.5 V to 11 V
Max Propagation Delay @ V, Max CL 100ns @ 15V, 50pF
Temperature Range - Operating -55°C to 125°C
Mounting Through Hole
Case / Package 14-DIP
Dimension 14-DIP (0.300", 7.62mm)
Win Source Part Number 204604-HCF4070BEY
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HCF4070BEY CAD Model

Description

The HCF4070BEY is a high-quality integrated circuit from STMicroelectronics, a leader in the semiconductor industry. This device is a quad 2-input exclusive OR (XOR) gate that is designed to perform the logical exclusive OR function, which is a fundamental component in digital electronics. The HCF4070BEY is part of the 4000 series CMOS (Complementary Metal-Oxide-Semiconductor) family, which is renowned for its low power consumption and high noise immunity.

Key Features

  • Logic Type: Quad 2-Input XOR Gate
  • Operating Voltage: Ranges from 3V to 15V, making it suitable for various applications and logic systems.
  • High Noise Immunity: Characteristic of CMOS technology, providing stable operation in noisy environments.
  • Low Power Consumption: Ideal for battery-operated devices and energy-efficient applications.
  • Standardized Symmetrical Output Characteristics: Ensures balanced propagation delays for reliable operation.
  • Medium-Speed Operation: Offers a balance between speed and power consumption, with a typical propagation delay of 50ns at 10V.

Applications

The HCF4070BEY is versatile and can be used in a wide range of electronic circuits. It is ideal for applications that require logical decision-making and comparison functions, such as:

  • Digital signal processing
  • Parity generators and checkers
  • Encryption systems
  • Error detection and correction circuits
  • Arithmetic logic units (ALUs)

Package and Quality

The HCF4070BEY comes in a DIP (Dual In-line Package) form factor, which is easy to handle and suitable for through-hole mounting on printed circuit boards (PCBs). The robust package ensures long-term reliability and is designed to meet the stringent quality standards set by STMicroelectronics.

For engineers and designers looking for a reliable XOR gate with the backing of a trusted manufacturer, the HCF4070BEY from STMicroelectronics is an excellent choice that combines performance with durability.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC GATE AND 4CH 2-INP 14-SOIC
Need more? Email Us
ECAD model for 74LVQ08SC
Toshiba Semiconductor and Storage
IC GATE AND 4CH 2-INP 14TSSOP
Need more? Email Us
ECAD model for TC74AC08FTEL
Toshiba Semiconductor and Storage
IC GATE NOR 4CH 2-INP 14TSSOP
Lowest to $0.1152
ECAD model for 74VHC02FT(BJ)
Texas Instruments
IC GATE NAND 1CH 2-INP SOT-23-5
Need more? Email Us
ECAD model for 74AHCT1G00DBVTG4
Toshiba Semiconductor and Storage
IC INVERTER HEX 16TSSOP
Lowest to $0.4573
ECAD model for TC74HC4049AFTEL
Texas Instruments
IC GATE AND 3CH 3-INP 14-SOIC
Lowest to $0.8917
ECAD model for CD74HC11M
Fairchild/ON Semiconductor
IC GATE OR 4CH 2-INP 14-SOIC
Need more? Email Us
ECAD model for DM74ALS32SJ
Nexperia USA Inc.
IC SCHMITT TRIG HEX INV 14TSSOP
Lowest to $3.5455
ECAD model for 74VHC14PW,118
Texas Instruments
IC INVERT OPEN COL 6CH 1-IN 14SO / Inverter IC 6 Channel Open Collector 14-SO
Lowest to $1.1240
ECAD model for SN74LS06NS

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5201 $52.0100
235+ $0.4267 $100.2745
365+ $0.4134 $150.8910
500+ $0.4000 $200.0000
650+ $0.3867 $251.3550
870+ $0.3467 $301.6290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 9,050 pieces
MOQ: 100 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention