EN
  • EN
  • DE

CD74HC11M

Part No CD74HC11M
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE AND 3CH 3-INP 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74HC
Packaging Tube
Logic Type AND Gate
Number of Circuits 3
Number of Inputs 3
Operating Supply Voltage 2 V ~ 6 V
Maximum Quiescent Current 2μA
Current - Output High, Low 5.2mA, 5.2mA
Logic Level - Low 0.5 V ~ 1.8 V
Logic Level - High 1.5 V ~ 4.2 V
Max Propagation Delay @ V, Max CL 17ns @ 6V, 50pF
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Manufacturer Package 14-SOIC
Package 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 765380-CD74HC11M
Popularity Medium
Supply and Demand Status Limited
Family Name CD74HC11
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian CD74HC11M CAD Model

Description

The CD74HC11M is a high-speed CMOS logic Triple 3-Input AND Gate manufactured by Texas Instruments. Designed to operate over a broad range of supply voltages, from 2V to 6V, this device features inputs that are capable of handling both 5V and 3.3V logic levels, making it suitable for interfacing with various logic families.

Key Features:

  • Logic Type: Triple 3-Input AND Gate - This device contains three independent gates each of which performs a logical AND function.
  • High-Speed CMOS Technology: The use of high-speed CMOS technology ensures low power consumption and high noise immunity.
  • Operating Voltage Range: 2V to 6V - The CD74HC11M can function effectively across a wide range of voltages, making it versatile for various applications.
  • Input Compatibility: The inputs are designed to handle 5V to 3.3V logic levels, ensuring compatibility with multiple logic families.
  • Output Drive Capability: Capable of driving 10 LSTTL loads, which is sufficient for most applications.
  • Propagation Delay Time: Fast propagation delay time increases the efficiency of the circuit in which it is implemented.
  • Package Type: Available in SOIC-14 package, which is suitable for surface-mount technology (SMT).

Applications:

The CD74HC11M is ideal for a multitude of electronic applications including:

  • Logic gates operations in computational circuits
  • Control systems
  • Embedded systems
  • Signal processing
  • Function generation

Quality and Reliability:

Texas Instruments is renowned for its commitment to quality and reliability, and the CD74HC11M is no exception. It is designed to meet or exceed the stringent standards set by the industry, ensuring a reliable performance in even the most demanding applications.

Ordering Information:

The CD74HC11M is available for order directly from Texas Instruments or through authorized distributors. Detailed ordering and product information can be obtained from the Texas Instruments website or by contacting their sales representatives.

You May Also Be Interested in

Nexperia USA Inc.
IC GATE AND 1CH 3-INP 6TSSOP / AND Gate IC 1 Channel 6-TSSOP
Lowest to $0.4366
Texas Instruments
IC GATE NOR 4CH 2-INP 14SOIC / NOR Gate IC 4 Channel 14-SOIC
Need more? Email Us
NXP / Nexperia
IC CONFIG MULT-FUNC GATE 6-XSON / Configurable Multiple Function Configurable 1 Circuit 3 Input 6-XSON, SOT886 (1.45x1)
Lowest to $0.2038
Texas Instruments
16-Bit Bus Transceivers And Registers With 3-State Outputs 56-SSOP -40 to 85
Need more? Email Us
NXP / Nexperia
IC GATE NAND SCHMIT 4CH 2IN 14SO / NAND Gate IC 4 Channel Schmitt Trigger 14-SO
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14DHVQFN / Inverter IC 6 Channel 14-DHVQFN (2.5x3)
Need more? Email Us
Texas Instruments
IC INVERT OPEN COL 6CH 1-IN 14SO / Inverter IC 6 Channel Open Collector 14-SO
Lowest to $1.0036
NXP / Nexperia
NEXPERIA 74LVC1G11 - AND GATE, L / IC Channel
Lowest to $0.1031
Texas Instruments
IC GATE AND 1CH 2-INP 6SON / AND Gate IC 1 Channel 6-SON (1.45x1)
Lowest to $0.3453

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4064 $50.8000
300+ $0.3335 $100.0500
465+ $0.3231 $150.2415
640+ $0.3127 $200.1280
830+ $0.3022 $250.8260
1,110+ $0.2710 $300.8100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 65,000 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess