EN
  • EN
  • DE

HEC4093BT,118

Part No HEC4093BT,118
Manufacturer NXP / Nexperia
Catalog Logic - Gates and Inverters
Description IC GATE NAND SCHMIT 4CH 2IN 14SO  /  NAND Gate IC 4 Channel Schmitt Trigger 14-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr NXP USA Inc.
Series 4000B
Package Tape & Reel (TR)
Logic Type NAND Gate
Number of Circuits 4
Number of Inputs 2
Features Schmitt Trigger
Voltage - Supply 3V ~ 15V
Current - Quiescent (Max) 1 µA
Current - Output High, Low 3.4mA, 3.4mA
Logic Level - Low 1.5V ~ 4V
Logic Level - High 3.5V ~ 11V
Max Propagation Delay @ V, Max CL 60ns @ 15V, 50pF
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Supplier Device Package 14-SO
Package / Case 14-SOIC (0.154", 3.90mm Width)
Base Product Number HEC4093
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names HEC4093BT-T,935200660118,HEC4093BT-T-ND,2156-HEC4093BT118,NEXNXPHEC4093BT,118
Standard Package 2,500
Win Source Part Number 1157323-HEC4093BT,118
Ultra Librarian 3D Model Ultra Librarian HEC4093BT,118 CAD Model

Description

The HEC4093BT,118 is a versatile integrated circuit chip from NXP Semiconductors, designed to offer reliable performance in a wide range of digital and signal processing applications. This chip is a member of the high-speed CMOS family and features a quad 2-input NAND gate configuration with Schmitt-trigger action on each input. The Schmitt-trigger feature allows the chip to provide a hysteresis effect, which is particularly useful for transforming noisy input signals into clean digital outputs.

Each gate in the HEC4093BT,118 has two inputs and one output, and the Schmitt-trigger action ensures that the gate switches at different points for positive-going and negative-going signals. This characteristic makes the device ideal for applications that require noise immunity or are subject to slow input transition rates.

Constructed with silicon gate C2MOS technology, the HEC4093BT,118 is designed to deliver high performance while maintaining low power consumption. It is capable of operating over a wide voltage range from 3V to 15V, making it suitable for battery-operated devices as well as more traditional powered circuits.

The HEC4093BT,118 comes in a compact surface-mount SO14 package, which allows for efficient use of PCB space. This is particularly advantageous for designs where space is at a premium. The device also features a wide operating temperature range, ensuring reliability and stability across various environmental conditions.

Applications for the HEC4093BT,118 are diverse and include waveform generation, signal processing, and logic circuitry. Its ability to handle slow-rising and falling edges of input signals makes it an excellent choice for debounce circuits, oscillator circuits, and in applications where pulse shaping is required.

With its robust design, low power consumption, and flexibility, the NXP HEC4093BT,118 is a solid choice for designers looking to incorporate a reliable Schmitt-trigger NAND gate into their electronic projects or products.

You May Also Be Interested in

Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Diodes Incorporated
IC INVERTER 6CH 1-INP 14TSSOP
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC GATE OR 1CH 2-INP 5SSOP
Lowest to $0.1044
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
Need more? Email Us
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess