EN
  • EN
  • DE

MIC5219-3.3YM5 TR

Part No MIC5219-3.3YM5 TR
Manufacturer Microchip Technology
Catalog Low Drop Out (LDO) Regulators
Description LDO Voltage Regulators 500mA Peak 1% Low Noise LDO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip
Mounting Style SMD/SMT
Package / Case SOT-23-5
Output Voltage 3.3 V
Output Current 500 mA
Number of Outputs 1 Output
Polarity Positive
Quiescent Current 100 nA
Input Voltage, Min 2.5 V
Input Voltage, Max 12 V
PSRR / Ripple Rejection - Typ 75 dB
Output Type Fixed
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 125 C
Dropout Voltage 350 mV
Series MIC5219
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
Product LDO Voltage Regulators
Type Linear Voltage Regulator
Brand Microchip Technology
Dropout Voltage - Max 600 mV
Line Regulation 0.009 %/V
Load Regulation 0.05 %
Product Type LDO Voltage Regulators
Standard Pack Qty 3000
Subcategory PMIC - Power Management ICs
Ultra Librarian 3D Model Ultra Librarian MIC5219-3.3YM5 TR CAD Model

You May Also Be Interested in

Analog Devices Inc.
LDO Voltage Regulators Ultra-Low-Noise, High PSRR, Low-Dropout,
Need more? Email Us
Microchip Technology
LDO Voltage Regulators 1.0A Low Voltage uCap LDO Regulator
Lowest to $1.9270
Texas Instruments
LDO Voltage Regulators 800mA LDO Linear Reg A 926-LM1117IMP5.0NOPB
Lowest to $0.1533
Nisshinbo Micro Devices Inc.
NJM2835DL1-09-TE1 Nisshinbo LDO Voltage Regulators 500mA 2.2uF 75dB 9.0V 45uVrms 0.18V datasheet, inventory, & pricing.
Lowest to $2.9105
Microchip Technology
LDO Voltage Regulators 500mA Peak 1% Low Noise LDO
Lowest to $0.4717
NXP / Nexperia
LDO Voltage Regulators 5V 100MA VLDO REG
Lowest to $1.8958
Texas Instruments
LDO Voltage Regulators 200mA High PSRR LDO
Lowest to $0.8254
Analog Devices Inc.
LDO Voltage Regulators LT1761 - 100mA, Low Noise, LDO Micropower Regulators in TSOT-23
Lowest to $2.2770
Microchip Technology
LDO Voltage Regulators High Vin, Low Iq Regulator
Lowest to $0.7749

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4717 $51.8870
230+ $0.4418 $101.6140
355+ $0.4269 $151.5495
505+ $0.3971 $200.5355
655+ $0.3821 $250.2755
820+ $0.3672 $301.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100,000 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess