EN
  • EN
  • DE

TPS79925DDCTG4

Part No TPS79925DDCTG4
Manufacturer Texas Instruments
Catalog Low Drop Out (LDO) Regulators
Description LDO Voltage Regulators 200mA High PSRR LDO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Mounting Style SMD/SMT
Package / Case SOT-23-Thin-5
Output Voltage 2.5 V
Output Current 200 mA
Number of Outputs 1 Output
Polarity Positive
Input Voltage, Min 2.7 V
Input Voltage, Max 6.5 V
Output Type Fixed
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 125 C
Dropout Voltage 100 mV
Series TPS79925
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
Height 0.87 mm
Length 2.9 mm
Width 1.6 mm
Brand Texas Instruments
Voltage Regulation Accuracy 1 %
Line Regulation 0.02 %/V
Load Regulation 0.002 %/mA
Operating Supply Current 40 uA
Pd - Power Dissipation 500 mW
Product Type LDO Voltage Regulators
Standard Pack Qty 250
Subcategory PMIC - Power Management ICs
Ultra Librarian 3D Model Ultra Librarian TPS79925DDCTG4 CAD Model

You May Also Be Interested in

Torex Semiconductor Ltd
LDO Voltage Regulators
Need more? Email Us
Microchip Technology
LDO Voltage Regulators Dual Supply, LV 3.0A LDO
Lowest to $2.5437
ON Semiconductor
LDO Voltage Regulators 400 MA 5 V 2% LDO
Lowest to $27.8572
Texas Instruments
TPS7A4901DGNRG4 Texas Instruments LDO Voltage Regulators 150-mA 36-V low-no i se high-PSRR adju datasheet, inventory, & pricing.
Lowest to $1.0930
Texas Instruments
LDO Voltage Regulators 800mA LDO Linear Reg A 926-LM1117IMP5.0NOPB
Lowest to $0.5865
Microchip Technology
Linear Voltage Regulators Negative Fixed Linear Voltage Regulators, High-Reliability Linear Regulators
Need more? Email Us
Analog Devices Inc.
LDO Voltage Regulators -20V, 500mA Ultralow Noise/PSRR LDO
Lowest to $8.3999
NXP / Nexperia
LDO Voltage Regulators 5V 100MA VLDO REG
Lowest to $1.8958
Microchip Technology
LDO Voltage Regulators High Vin, Low Iq Regulator
Lowest to $0.7749

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8254 $53.6510
130+ $0.7732 $100.5160
205+ $0.7471 $153.1555
290+ $0.6948 $201.4920
375+ $0.6687 $250.7625
470+ $0.6426 $302.0220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess